L.H. Dottie Company Rigid/EMT Conduit Strap HW409

Description
2 HOLE TYPE ZINC PLATED 15 GAUGE STEEL MATERIAL PIPE USED ON 50 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE INCLUDES INVERTED RIB FOR STRENGTH HW MODEL
Datasheet
Description
2 HOLE TYPE ZINC PLATED 15 GAUGE STEEL MATERIAL PIPE USED ON 50 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE INCLUDES INVERTED RIB FOR STRENGTH HW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - HW409 - L.H. Dottie Company
Commerce, CA, USA
Rigid/EMT Conduit Strap
HW409
Rigid/EMT Conduit Strap HW409
2 HOLE TYPE ZINC PLATED 15 GAUGE STEEL MATERIAL PIPE USED ON 50 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE INCLUDES INVERTED RIB FOR STRENGTH HW MODEL
  • 2 HOLE TYPE
  • ZINC PLATED 15 GAUGE STEEL MATERIAL
  • PIPE USED ON
  • 50 PER CARTON STANDARD PACKAGE
  • 3-1/2 INCH TRADE SIZE
  • INCLUDES INVERTED RIB FOR STRENGTH
  • HW MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Conduit Fittings
Product Number HW409
Product Name Rigid/EMT Conduit Strap
Fitting Type Rigid/EMT Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2149564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 1.26 inch (32 mm)
Material Nickel plated brass
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details