SL9038I -- LIQUIDTIGHT FLEXIBLE CONDUIT CONNECTOR
L.H. Dottie Company
Liquidtight Flexible Conduit Connector
SL9038I
Description
90 DEG TYPE
ZINC PLATED MALLEABLE IRON MATERIAL
50 STANDARD PACKAGE
3/8 INCH TRADE SIZE
INSULATED THROAT TYPE
DOTTIE. BRAND
Description
90 DEG TYPE
ZINC PLATED MALLEABLE IRON MATERIAL
50 STANDARD PACKAGE
3/8 INCH TRADE SIZE
INSULATED THROAT TYPE
DOTTIE. BRAND
Datasheet
Suppliers
Liquidtight Flexible Conduit Connector
SL9038I
90 DEG TYPE
ZINC PLATED MALLEABLE IRON MATERIAL
50 STANDARD PACKAGE
3/8 INCH TRADE SIZE
INSULATED THROAT TYPE
DOTTIE. BRAND
- 90 DEG TYPE
- ZINC PLATED MALLEABLE IRON MATERIAL
- 50 STANDARD PACKAGE
- 3/8 INCH TRADE SIZE
- INSULATED THROAT TYPE
- DOTTIE. BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
SL9038I |
|
Product Name
|
Liquidtight Flexible Conduit Connector |
|
Fitting Type
|
Liquid Tight Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details
Fitting Type
Fixed external thread fitting
Size
0.9843 inch (25 mm)
Material
Nickel plated brass
View Details
Material
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel
View Details