L.H. Dottie Company Datasheets for Preload Springs, Spacers, and Washers
Preload springs, spacers, and washers are meant to maintain tension in an assembly where some slack may be present. Their capabilities can eliminate rattle, compensate for expansion or contraction of the assembly materials, or absorb intermittent shock loads. These products are made of elastic deformable materials, most commonly convoluted ductile, high-strength metal alloys which come in machined, welded, and open-ring varieties.
Preload Springs, Spacers, and Washers: Learn more
| Product Name | Notes |
|---|---|
| SPLIT TYPE SILICON BRONZE MATERIAL #10 FASTENER SIZE L H DOTTIE. BRAND PACKAGE QUANTITY 100 | |
| SPLIT TYPE SILICON BRONZE MATERIAL #6 FASTENER SIZE L H DOTTIE. BRAND PACKAGE QUANTITY 100 | |
| SPLIT TYPE SILICON BRONZE MATERIAL #8 FASTENER SIZE L H DOTTIE. BRAND PACKAGE QUANTITY 100 | |
| SPLIT TYPE SILICON BRONZE MATERIAL 1/2 INCH FASTENER SIZE PC 4015 MODEL | |
| SPLIT TYPE SILICON BRONZE MATERIAL 1/4 INCH FASTENER SIZE APPLICATION SCREWS AND BOLTS LW MODEL | |
| SPLIT TYPE SILICON BRONZE MATERIAL 3/4 INCH FASTENER SIZE L H DOTTIE. BRAND PACKAGE QUANTITY 100 | |
| SPLIT TYPE SILICON BRONZE MATERIAL 3/8 INCH FASTENER SIZE APPLICATION SCREWS AND BOLTS LW MODEL | |
| SPLIT TYPE SILICON BRONZE MATERIAL 5/16 INCH FASTENER SIZE APPLICATION SCREWS AND BOLTS LW MODEL | |
| SPLIT TYPE SILICON BRONZE MATERIAL 5/8 INCH FASTENER SIZE L H DOTTIE. BRAND PACKAGE QUANTITY 100 | |
| SPLIT TYPE STAINLESS STEEL MATERIAL #10 FASTENER SIZE APPLICATION SCREWS AND BOLTS LW MODEL | |
| SPLIT TYPE STAINLESS STEEL MATERIAL #6 FASTENER SIZE APPLICATION SCREWS AND BOLTS LW MODEL | |
| SPLIT TYPE STAINLESS STEEL MATERIAL #8 FASTENER SIZE APPLICATION SCREWS AND BOLTS LW MODEL | |
| SPLIT TYPE STAINLESS STEEL MATERIAL 1/2 INCH FASTENER SIZE APPLICATION SCREW AND BOLT SERIES LW MODEL | |
| SPLIT TYPE STAINLESS STEEL MATERIAL 1/4 INCH FASTENER SIZE APPLICATION SCREW AND BOLT SERIES LW MODEL | |
| SPLIT TYPE STAINLESS STEEL MATERIAL 3/4 INCH FASTENER SIZE APPLICATION SCREWS AND BOLTS LW MODEL | |
| SPLIT TYPE STAINLESS STEEL MATERIAL 3/8 INCH FASTENER SIZE APPLICATION SCREW AND BOLT SERIES LW MODEL | |
| SPLIT TYPE STAINLESS STEEL MATERIAL 5/16 INCH FASTENER SIZE APPLICATION SCREWS AND BOLTS LW MODEL | |
| SPLIT TYPE STAINLESS STEEL MATERIAL 5/8 INCH FASTENER SIZE APPLICATION SCREWS AND BOLTS LW MODEL | |
| SPLIT TYPE STEEL MATERIAL ZINC PLATED FINISH #10 FASTENER SIZE CONSTRUCTIONAL FEATURE CORROSION AND CHEMICAL RESISTANT PC 4110 MODEL | |
| SPLIT TYPE STEEL MATERIAL ZINC PLATED FINISH #6 FASTENER SIZE APPLICATION SCREWS AND BOLTS LW MODEL | |
| SPLIT TYPE STEEL MATERIAL ZINC PLATED FINISH #8 FASTENER SIZE APPLICATION SCREWS AND BOLTS LW MODEL | |
| SPLIT TYPE STEEL MATERIAL ZINC PLATED FINISH 1/2 INCH FASTENER SIZE CONSTRUCTIONAL FEATURE CORROSION AND CHEMICAL RESISTANT PC 4110 MODEL | |
| SPLIT TYPE STEEL MATERIAL ZINC PLATED FINISH 1/4 INCH FASTENER SIZE CONSTRUCTIONAL FEATURE CORROSION AND CHEMICAL RESISTANT PC 4110 MODEL | |
| SPLIT TYPE STEEL MATERIAL ZINC PLATED FINISH 3/4 INCH FASTENER SIZE APPLICATION SCREWS AND BOLTS LW MODEL | |
| SPLIT TYPE STEEL MATERIAL ZINC PLATED FINISH 3/8 INCH FASTENER SIZE CONSTRUCTIONAL FEATURE CORROSION AND CHEMICAL RESISTANT PC 4110 MODEL | |
| SPLIT TYPE STEEL MATERIAL ZINC PLATED FINISH 5/16 INCH FASTENER SIZE CONSTRUCTIONAL FEATURE CORROSION AND CHEMICAL RESISTANT PC 4110 MODEL | |
| SPLIT TYPE STEEL MATERIAL ZINC PLATED FINISH 5/8 INCH FASTENER SIZE PC 4110 MODEL |