SC250R -- CHANNEL CONDUIT/CABLE CLAMP
L.H. Dottie Company
Channel Conduit/Cable Clamp
SC250R
Description
RIGID TYPE
STEEL MATERIAL
ELECTROGALVANIZED FINISH
800 LB LOAD RATING
2-1/2 INCH TRADE SIZE
SC MODEL
Description
RIGID TYPE
STEEL MATERIAL
ELECTROGALVANIZED FINISH
800 LB LOAD RATING
2-1/2 INCH TRADE SIZE
SC MODEL
Datasheet
Suppliers
Channel Conduit/Cable Clamp
SC250R
RIGID TYPE
STEEL MATERIAL
ELECTROGALVANIZED FINISH
800 LB LOAD RATING
2-1/2 INCH TRADE SIZE
SC MODEL
- RIGID TYPE
- STEEL MATERIAL
- ELECTROGALVANIZED FINISH
- 800 LB LOAD RATING
- 2-1/2 INCH TRADE SIZE
- SC MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
SC250R |
|
Product Name
|
Channel Conduit/Cable Clamp |
|
Fitting Type
|
Channel Conduit/Cable Clamp
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details
Fitting Type
Fixed external
Size
0.9843 inch (25 mm)
Material
Brass
View Details