CN125 -- RIGID/EMT CONDUIT NIPPLE
L.H. Dottie Company
Rigid/EMT Conduit Nipple
CN125
Description
THREADED MALE/HEX HEAD TYPE
DIE-CAST ZINC ALLOY MATERIAL
LOCKNUT USED ON
UL APPROVAL
125 PER CARTON STANDARD PACKAGE
1-1/4 INCH TRADE SIZE
CN MODEL
Description
THREADED MALE/HEX HEAD TYPE
DIE-CAST ZINC ALLOY MATERIAL
LOCKNUT USED ON
UL APPROVAL
125 PER CARTON STANDARD PACKAGE
1-1/4 INCH TRADE SIZE
CN MODEL
Datasheet
Suppliers
Rigid/EMT Conduit Nipple
CN125
THREADED MALE/HEX HEAD TYPE
DIE-CAST ZINC ALLOY MATERIAL
LOCKNUT USED ON
UL APPROVAL
125 PER CARTON STANDARD PACKAGE
1-1/4 INCH TRADE SIZE
CN MODEL
- THREADED MALE/HEX HEAD TYPE
- DIE-CAST ZINC ALLOY MATERIAL
- LOCKNUT USED ON
- UL APPROVAL
- 125 PER CARTON STANDARD PACKAGE
- 1-1/4 INCH TRADE SIZE
- CN MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
CN125 |
|
Product Name
|
Rigid/EMT Conduit Nipple |
|
Fitting Type
|
Nipple
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details
Fitting Type
Coupling; Coupler
Size
0.9843 inch (25 mm)
Material
Stainless; 316 stainless steel
View Details