SL9038 -- LIQUIDTIGHT FLEXIBLE CONDUIT CONNECTOR
L.H. Dottie Company
Liquidtight Flexible Conduit Connector
SL9038
Description
90 DEG TYPE
ZINC PLATED MALLEABLE IRON MATERIAL
50 STANDARD PACKAGE
3/8 INCH TRADE SIZE
DOTTIE. BRAND
Description
90 DEG TYPE
ZINC PLATED MALLEABLE IRON MATERIAL
50 STANDARD PACKAGE
3/8 INCH TRADE SIZE
DOTTIE. BRAND
Datasheet
Suppliers
Liquidtight Flexible Conduit Connector
SL9038
90 DEG TYPE
ZINC PLATED MALLEABLE IRON MATERIAL
50 STANDARD PACKAGE
3/8 INCH TRADE SIZE
DOTTIE. BRAND
- 90 DEG TYPE
- ZINC PLATED MALLEABLE IRON MATERIAL
- 50 STANDARD PACKAGE
- 3/8 INCH TRADE SIZE
- DOTTIE. BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
SL9038 |
|
Product Name
|
Liquidtight Flexible Conduit Connector |
|
Fitting Type
|
Liquid Tight Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Cap; Rubber end cap
Size
1.34 inch (34 mm)
Material
Thermoplastic elastomer
View Details
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details