L.H. Dottie Company Datasheets for Eyebolts
Eye bolts (eyebolts) are threaded bolts with a loop or eye at one end. The eye is used to anchor a cable, rope or chain.
Eyebolts: Learn more
| Product Name | Notes |
|---|---|
| OPEN EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 2 INCH 1-1/4 INCH THREAD LENGTH 3/16 INCH NOMINAL DIAMETER 38 LB CAPACITY 5/16 INCH EYE INNER DIAMETER SHANK LENGTH 1-3/8 INCH... | |
| OPEN EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 2 INCH 7/8 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 74 LB CAPACITY 1/2 INCH EYE INNER DIAMETER SHANK LENGTH 1 INCH... | |
| OPEN EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/2 INCH 7/8 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 144 LB CAPACITY 3/4 INCH EYE INNER DIAMETER SHANK LENGTH 1 INCH... | |
| OPEN EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 1-1/2 INCH THREAD LENGTH 3/16 INCH NOMINAL DIAMETER 38 LB CAPACITY 3/8 INCH EYE INNER DIAMETER SHANK LENGTH 3 INCH... | |
| OPEN EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 1-1/4 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 74 LB CAPACITY 1/2 INCH EYE INNER DIAMETER SHANK LENGTH 2 INCH... | |
| OPEN EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH 1-1/2 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 74 LB CAPACITY 1/2 INCH EYE INNER DIAMETER SHANK LENGTH 3 INCH... | |
| OPEN EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH 1-1/2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 144 LB CAPACITY 3/4 INCH EYE INNER DIAMETER SHANK LENGTH 2-1/2 INCH... | |
| OPEN EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 5 INCH 2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 144 LB CAPACITY 3/4 INCH EYE INNER DIAMETER SHANK LENGTH 3-1/2 INCH... | |
| OPEN EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 5 INCH 2-1/2 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 74 LB CAPACITY 1/2 INCH EYE INNER DIAMETER SHANK LENGTH 4 INCH... | |
| OPEN EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 6 INCH 3 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 74 LB CAPACITY 1/2 INCH EYE INNER DIAMETER SHANK LENGTH 5 INCH... | |
| OPEN EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 6 INCH 3 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 144 LB CAPACITY 3/4 INCH EYE INNER DIAMETER SHANK LENGTH 5 INCH... |