LT9075I -- LIQUIDTIGHT FLEXIBLE CONDUIT CONNECTOR
L.H. Dottie Company
Liquidtight Flexible Conduit Connector
LT9075I
Description
90 DEG TYPE
DIE CAST ZINC MATERIAL
100 STANDARD PACKAGE
3/4 INCH TRADE SIZE
INSULATED THROAT TYPE
DOTTIE. BRAND
Description
90 DEG TYPE
DIE CAST ZINC MATERIAL
100 STANDARD PACKAGE
3/4 INCH TRADE SIZE
INSULATED THROAT TYPE
DOTTIE. BRAND
Datasheet
Suppliers
Liquidtight Flexible Conduit Connector
LT9075I
90 DEG TYPE
DIE CAST ZINC MATERIAL
100 STANDARD PACKAGE
3/4 INCH TRADE SIZE
INSULATED THROAT TYPE
DOTTIE. BRAND
- 90 DEG TYPE
- DIE CAST ZINC MATERIAL
- 100 STANDARD PACKAGE
- 3/4 INCH TRADE SIZE
- INSULATED THROAT TYPE
- DOTTIE. BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
LT9075I |
|
Product Name
|
Liquidtight Flexible Conduit Connector |
|
Fitting Type
|
Liquid Tight Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details
Material
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel
View Details
Fitting Type
Terminal box
Size
0.9843 inch (25 mm)
Material
Steel; Steel
View Details