L.H. Dottie Company Rigid/EMT Conduit Hub WTHGL250

Description
FEMALE THREADED TYPE DIE-CAST ZINC ALLOY MATERIAL RIGID/IMC CONDUIT USED ON UL APPROVAL GROUNDING LUG 2-1/2 INCH TRADE SIZE WEATHER TIGHT INSULATED THROAT TYPE PC 5462 MODEL
Datasheet
Description
FEMALE THREADED TYPE DIE-CAST ZINC ALLOY MATERIAL RIGID/IMC CONDUIT USED ON UL APPROVAL GROUNDING LUG 2-1/2 INCH TRADE SIZE WEATHER TIGHT INSULATED THROAT TYPE PC 5462 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Hub - WTHGL250 - L.H. Dottie Company
Commerce, CA, USA
Rigid/EMT Conduit Hub
WTHGL250
Rigid/EMT Conduit Hub WTHGL250
FEMALE THREADED TYPE DIE-CAST ZINC ALLOY MATERIAL RIGID/IMC CONDUIT USED ON UL APPROVAL GROUNDING LUG 2-1/2 INCH TRADE SIZE WEATHER TIGHT INSULATED THROAT TYPE PC 5462 MODEL
  • FEMALE THREADED TYPE
  • DIE-CAST ZINC ALLOY MATERIAL
  • RIGID/IMC CONDUIT USED ON
  • UL APPROVAL
  • GROUNDING LUG
  • 2-1/2 INCH TRADE SIZE
  • WEATHER TIGHT
  • INSULATED THROAT TYPE
  • PC 5462 MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Conduit Fittings
Product Number WTHGL250
Product Name Rigid/EMT Conduit Hub
Fitting Type Rigid/EMT Conduit Hub
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit Fittings - 4711417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Nipple; Short nipple
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details