BSCS75 -- RIGID/EMT CONDUIT STRAP
L.H. Dottie Company
Rigid/EMT Conduit Strap
BSCS75
Description
1-HOLE TYPE
STEEL MATERIAL
EMT CONDUIT USED ON
UL APPROVAL
500 PER CARTON STANDARD PACKAGE
3/4 INCH TRADE SIZE
BSC MODEL
Description
1-HOLE TYPE
STEEL MATERIAL
EMT CONDUIT USED ON
UL APPROVAL
500 PER CARTON STANDARD PACKAGE
3/4 INCH TRADE SIZE
BSC MODEL
Datasheet
Suppliers
Rigid/EMT Conduit Strap
BSCS75
1-HOLE TYPE
STEEL MATERIAL
EMT CONDUIT USED ON
UL APPROVAL
500 PER CARTON STANDARD PACKAGE
3/4 INCH TRADE SIZE
BSC MODEL
- 1-HOLE TYPE
- STEEL MATERIAL
- EMT CONDUIT USED ON
- UL APPROVAL
- 500 PER CARTON STANDARD PACKAGE
- 3/4 INCH TRADE SIZE
- BSC MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
BSCS75 |
|
Product Name
|
Rigid/EMT Conduit Strap |
|
Fitting Type
|
Rigid/EMT Conduit Strap
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Elbow; Inspection elbow
Size
0.7874 inch (20 mm)
Material
Steel; Steel
View Details