MTW75 -- RIGID/EMT CONDUIT STRAP
L.H. Dottie Company
Rigid/EMT Conduit Strap
MTW75
Description
1-HOLE TYPE
ZINC PLATED 14 GAUGE STEEL MATERIAL
EMT CONDUIT USED ON
100 STANDARD PACKAGE
3/4 INCH TRADE SIZE
INCLUDES INVERTED RIB
SERIES MTW MODEL
Description
1-HOLE TYPE
ZINC PLATED 14 GAUGE STEEL MATERIAL
EMT CONDUIT USED ON
100 STANDARD PACKAGE
3/4 INCH TRADE SIZE
INCLUDES INVERTED RIB
SERIES MTW MODEL
Datasheet
Suppliers
Rigid/EMT Conduit Strap
MTW75
1-HOLE TYPE
ZINC PLATED 14 GAUGE STEEL MATERIAL
EMT CONDUIT USED ON
100 STANDARD PACKAGE
3/4 INCH TRADE SIZE
INCLUDES INVERTED RIB
SERIES MTW MODEL
- 1-HOLE TYPE
- ZINC PLATED 14 GAUGE STEEL MATERIAL
- EMT CONDUIT USED ON
- 100 STANDARD PACKAGE
- 3/4 INCH TRADE SIZE
- INCLUDES INVERTED RIB
- SERIES MTW MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
MTW75 |
|
Product Name
|
Rigid/EMT Conduit Strap |
|
Fitting Type
|
Rigid/EMT Conduit Strap
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Marine grade Aluminium alloy
galvanized steel
View Details
Shenzhen Milvent Technology Co., Limited
Size
1.5 inch (38.1 mm)
Material
Polyethylene (PE) or HDPE
View Details
Fitting Type
Straight
Size
0.7874 inch (20 mm)
Material
Brass
View Details