SL90100 -- LIQUIDTIGHT FLEXIBLE CONDUIT CONNECTOR
L.H. Dottie Company
Liquidtight Flexible Conduit Connector
SL90100
Description
90 DEGREE TYPE
ZINC PLATED STEEL/MALLEABLE IRON MATERIAL
LIQUIDTIGHT CONDUIT USED ON
UL APPROVAL
5 STANDARD PACKAGE
1 INCH TRADE SIZE
SL MODEL
Description
90 DEGREE TYPE
ZINC PLATED STEEL/MALLEABLE IRON MATERIAL
LIQUIDTIGHT CONDUIT USED ON
UL APPROVAL
5 STANDARD PACKAGE
1 INCH TRADE SIZE
SL MODEL
Datasheet
Suppliers
Liquidtight Flexible Conduit Connector
SL90100
90 DEGREE TYPE
ZINC PLATED STEEL/MALLEABLE IRON MATERIAL
LIQUIDTIGHT CONDUIT USED ON
UL APPROVAL
5 STANDARD PACKAGE
1 INCH TRADE SIZE
SL MODEL
- 90 DEGREE TYPE
- ZINC PLATED STEEL/MALLEABLE IRON MATERIAL
- LIQUIDTIGHT CONDUIT USED ON
- UL APPROVAL
- 5 STANDARD PACKAGE
- 1 INCH TRADE SIZE
- SL MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
SL90100 |
|
Product Name
|
Liquidtight Flexible Conduit Connector |
|
Fitting Type
|
Liquid Tight Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details
Material
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel
View Details
Fitting Type
Nipple; Nipple
Size
0.7874 inch (20 mm)
Material
Steel; Steel
View Details
Shenzhen Milvent Technology Co., Limited
Size
1.5 inch (38.1 mm)
Material
Stainless
View Details