1 -- ARMORED CABLE/FLEX CONDUIT BUSHING
L.H. Dottie Company
Armored Cable/Flex Conduit Bushing
1
Description
ANTI SHORT TYPE
NYLON MATERIAL
(4) 14 AWG, (3) 12 AWG, (1) 6 AWG, (1) 4 AWG CABLE SIZE
100 STANDARD PACKAGE
3/8 INCH TRADE SIZE
-
L.H. Dottie Company
-
L.H. Dottie Company
Datasheet
Description
ANTI SHORT TYPE
NYLON MATERIAL
(4) 14 AWG, (3) 12 AWG, (1) 6 AWG, (1) 4 AWG CABLE SIZE
100 STANDARD PACKAGE
3/8 INCH TRADE SIZE
Datasheet
Suppliers
Armored Cable/Flex Conduit Bushing
1
ANTI SHORT TYPE
NYLON MATERIAL
(4) 14 AWG, (3) 12 AWG, (1) 6 AWG, (1) 4 AWG CABLE SIZE
100 STANDARD PACKAGE
3/8 INCH TRADE SIZE
- ANTI SHORT TYPE
- NYLON MATERIAL
- (4) 14 AWG, (3) 12 AWG, (1) 6 AWG, (1) 4 AWG CABLE SIZE
- 100 STANDARD PACKAGE
- 3/8 INCH TRADE SIZE
Supplier's Site
Datasheet
Armored Cable/Flex Conduit Bushing
1
ANTI SHORT TYPE
NYLON MATERIAL
(4) 14 AWG, (3) 12 AWG, (1) 6 AWG, (1) 4 AWG CABLE SIZE
100 STANDARD PACKAGE
3/8 INCH TRADE SIZE
- ANTI SHORT TYPE
- NYLON MATERIAL
- (4) 14 AWG, (3) 12 AWG, (1) 6 AWG, (1) 4 AWG CABLE SIZE
- 100 STANDARD PACKAGE
- 3/8 INCH TRADE SIZE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
1 |
|
Product Name
|
Armored Cable/Flex Conduit Bushing |
|
Fitting Type
|
Armored Cable/Flex Conduit Bushing
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Straight
Size
0.9843 inch (25 mm)
Material
Brass
View Details