Pulse Electronics Corporation Datasheets for Board Mount Transformers

Board mount transformers are transformers designed to be embedded in or mounted on computer boards.
Board Mount Transformers: Learn more

Page: 1 2 3 4
Product Name Notes
100KHz Simple Switcher SMT inductors, up to 5A
EE13 series THT Power Transformer, Reinforced Insulation and 3,000V Isolation
EE16 Series THT Vertical Transformers, up to 60W
EFD20 Platform series SMT Transformer, up to 95W
EI22 series THT Power Transformer, Reinforced Insulation and 3,000V Isolation, up to 20W
EP 10 and EP 13 Platforms - SMT
EP10 series SMT Power Transformer, up to 30W
EP13 Plus series SMT Power Transformer, up to 70W
EP13 Series SMT Transformer, up to 60W
EP13Plus series SMT Power Transformer, up to 70W
EP7 series High Isolation SMT Transformer (5,000Vrms) for RS-485/RS232 Communication Interfaces
ER7.5 Platforms - SMT - PA4470.XXXNL, Up to 1.8W
High Isolation (2,500vRMS) SMT Transformer FOR RS-485/RS232 Comms
High Isolation (4,000Vrms) Push Pull SMT Transformer series
Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single,...
P820X SMT Current Sense Transformer Series, Up To 10A
PA3655 THT Arc Fault Magnetic, up to 34A, 3,000V Isolation, UL Recognized
PA5000/PA5111/PA5112 EP13 Reinforced Insulation SMT Power Transformer, up to 24W
PB002X SMT Current Sense Transformer Series, Up To 15A, 7.1mm Max Height
PE-6338X series THT GDT with High Isolation (3,750Vrms) and VDE approval
PE-64x - PE-63x - PE-51x - VDE Approved - 3000Vrms isolation - THT Mounting
PE-64x - PE-63x - PE-51x - VDE Approved - 3000Vrms isolation - THT Mouting
PE-67XXX series THT Current Sense Transformer with high isolation (4250Vrms) and VDE approval
PE-68XXX SMT Current Sense Transformer Series, Up To 15A, 7.1mm Max Height
PFX890NL SMT Transformer RS485/RS232 Industrial Comm Bus
PH08XX series SMT Flat Coil Planar Transformer up to 160W
PH9494.XXXNLT EE8 SMD Platform, Up to 30A
PH9505.XXXNL EP10 SMD Platform Up to 30A
Pulse Electronics Power BU announces the release of the new PA4470.XXXNL High Frequency Wire Wound Transformers. Designed to deliver high reliability and performance, the PA4470.XXXNL is a power transformer in...
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation...
SMT Current Sense Transformer Series PA1005.XXXNL and PM2165.XXXNL, Up To 20A
SMT Current Sense Transformer Series, Up To 20A, 5.5mm Max Height
SMT Toroid Series Gate Drive Transformer Series, Basic and Operational Insulation

<< Prev Next >>