TRANSFORMER 1.21MH SMD
TRANSFORMER 1.21MH SMD
TRANSFORMER 1.21MH SMD
ISOLATION TRANSFORMER, 1:1:1, 1.21MH; Turns Ratio:1:1:1; Inductance:1.21mH; DC Resistance:-; Isolation Voltage:1kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes
ISOLATION TRANSFORMER, 1:1:1, 1.21MH; Turns Ratio:1:1:1; Inductance:1.21mH; DC Resistance:-; Isolation Voltage:1kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes
XFMR GATE DRIVE SIDE CAR SMT
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers |
| Product Number | 553-3354-1-ND | 62AC9588 | PH9400.111ANLT |
| Product Name | Specialty Transformers | Isolation Transformer, 1 Pulse Electronics | Transformers - Specialty Transformers |
| Category | Signal | Signal |