Pulse Electronics Corporation Transformers - Pulse Transformers ST6200QNLT

Description
Win Source Part Number: 1232753-ST6200QNLT Category: Transformers>Pulse Transformers Package: Tape & Reel (TR) Transformer Type: Isolation and Data Interface (Encapsulated) Inductance: 28µH Height - Seated (Max): 0.225" (5.72mm) Standard Package: 900 Mounting: SMD (SMT) Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.455" L x 0.275" W (11.56mm x 6.99mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1232753-ST6200QNLT Category: Transformers>Pulse Transformers Package: Tape & Reel (TR) Transformer Type: Isolation and Data Interface (Encapsulated) Inductance: 28µH Height - Seated (Max): 0.225" (5.72mm) Standard Package: 900 Mounting: SMD (SMT) Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.455" L x 0.275" W (11.56mm x 6.99mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 1232753-ST6200QNLT - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1232753-ST6200QNLT
Transformers - Pulse Transformers 1232753-ST6200QNLT
Win Source Part Number: 1232753-ST6200QNLT Category: Transformers>Pulse Transformers Package: Tape & Reel (TR) Transformer Type: Isolation and Data Interface (Encapsulated) Inductance: 28µH Height - Seated (Max): 0.225" (5.72mm) Standard Package: 900 Mounting: SMD (SMT) Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.455" L x 0.275" W (11.56mm x 6.99mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Product Status: Obsolete

Win Source Part Number: 1232753-ST6200QNLT
Category: Transformers>Pulse Transformers
Package: Tape & Reel (TR)
Transformer Type: Isolation and Data Interface (Encapsulated)
Inductance: 28µH
Height - Seated (Max): 0.225" (5.72mm)
Standard Package: 900
Mounting: SMD (SMT)
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 0.455" L x 0.275" W (11.56mm x 6.99mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Network
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 1232753-ST6200QNLT
Product Name Transformers - Pulse Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
SWB Wideband RF Transformers - SWB2010-PC SWB2010-PCL - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications Isolation; RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformers - PB3119-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chassis
View Details