PA5000/PA5111/PA5112
Flyback Converters For For DC/DC Converters SMPS Transformer 3000Vrms Isolation 200kHz Surface Mount
Flyback Converters For For DC/DC Converters SMPS Transformer 3000Vrms Isolation 200kHz Surface Mount
Flyback Converters For For DC/DC Converters SMPS Transformer 3000Vrms Isolation 200kHz Surface Mount
| Pulse Electronics Corporation | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | PA5111.003NLT | 553-PA5111.003NLTTR-ND |
| Product Name | Switch Mode Transformer | Switching Converter, SMPS Transformers |
| Other Transformer Types / Applications | Switch Mode Transformers | Switch Mode Transformers |
| Standards | RoHS | |
| Input Voltage | 9 to 57 volts | 33 to 75 volts |
| Output Voltage | 12 volts |