Pulse Electronics Corporation Pulse Transformers - PE-68517LT PE-68517LT

Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791656-PE-68517LT Series: * Packaging: Reel package Mounting: SMD Part Status: Obsolete(EOL) Family Name: PE Categories: Transformers Dimension: 1.000" L x 0.350" W (25.40mm x 8.89mm) Height - Seated (Maximum): 0.370" (9.40mm) ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791656-PE-68517LT Series: * Packaging: Reel package Mounting: SMD Part Status: Obsolete(EOL) Family Name: PE Categories: Transformers Dimension: 1.000" L x 0.350" W (25.40mm x 8.89mm) Height - Seated (Maximum): 0.370" (9.40mm) ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - PE-68517LT - 791656-PE-68517LT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PE-68517LT
791656-PE-68517LT
Pulse Transformers - PE-68517LT 791656-PE-68517LT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791656-PE-68517LT Series: * Packaging: Reel package Mounting: SMD Part Status: Obsolete(EOL) Family Name: PE Categories: Transformers Dimension: 1.000" L x 0.350" W (25.40mm x 8.89mm) Height - Seated (Maximum): 0.370" (9.40mm) ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 791656-PE-68517LT
Series: *
Packaging: Reel package
Mounting: SMD
Part Status: Obsolete(EOL)
Family Name: PE
Categories: Transformers
Dimension: 1.000" L x 0.350" W (25.40mm x 8.89mm)
Height - Seated (Maximum): 0.370" (9.40mm)
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD Pulse Transformer - 166-PE-68517LT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Pulse Transformer
166-PE-68517LT
SMD Pulse Transformer 166-PE-68517LT
MODULE / Telecom Transformer 1:1 16 Terminal Gull Wing SMD Product overview: PE-68517LT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-68517LT can be used for catalog matching and distributor lookup.

MODULE / Telecom Transformer 1:1 16 Terminal Gull Wing SMD Product overview: PE-68517LT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-68517LT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transformers Transformers
Product Number 791656-PE-68517LT 166-PE-68517LT
Product Name Pulse Transformers - PE-68517LT SMD Pulse Transformer
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
CX9642 PoE Flyback Transformer - CX9642-AL CX9642-ALD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details