Pulse Electronics Corporation Transformers - Specialty Transformers PH9085.012NLT

Description
Manufacturer: Pulse Electronics Win Source Part Number: 1329137-PH9085.012NL T Category: Transformers>Special ty Transformers Packaging: Reel - TR For Use With/Related Products: MAX253 Size / Dimension: 0.319" L x 0.280" W (8.10mm x 7.10mm) Inductance: 1.02 mH Height - Seated (Max): 0.200" (5.08mm) Standard Package: 700 Mounting: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 553-3346-1,553-3346- 2,-PH9085.012NLT,553 -3346-6 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Win Source Part Number: 1329137-PH9085.012NL T Category: Transformers>Special ty Transformers Packaging: Reel - TR For Use With/Related Products: MAX253 Size / Dimension: 0.319" L x 0.280" W (8.10mm x 7.10mm) Inductance: 1.02 mH Height - Seated (Max): 0.200" (5.08mm) Standard Package: 700 Mounting: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 553-3346-1,553-3346- 2,-PH9085.012NLT,553 -3346-6 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Specialty Transformers - 1329137-PH9085.012NLT - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Specialty Transformers
1329137-PH9085.012NLT
Transformers - Specialty Transformers 1329137-PH9085.012NLT
Manufacturer: Pulse Electronics Win Source Part Number: 1329137-PH9085.012NL T Category: Transformers>Special ty Transformers Packaging: Reel - TR For Use With/Related Products: MAX253 Size / Dimension: 0.319" L x 0.280" W (8.10mm x 7.10mm) Inductance: 1.02 mH Height - Seated (Max): 0.200" (5.08mm) Standard Package: 700 Mounting: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 553-3346-1,553-3346- 2,-PH9085.012NLT,553 -3346-6 RoHS Status: RoHS Compliant

Manufacturer: Pulse Electronics
Win Source Part Number: 1329137-PH9085.012NLT
Category: Transformers>Specialty Transformers
Packaging: Reel - TR
For Use With/Related Products: MAX253
Size / Dimension: 0.319" L x 0.280" W (8.10mm x 7.10mm)
Inductance: 1.02 mH
Height - Seated (Max): 0.200" (5.08mm)
Standard Package: 700
Mounting: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: 553-3346-1,553-3346-2,-PH9085.012NLT,553-3346-6
RoHS Status: RoHS Compliant

Buy Now Datasheet
Specialty Transformers - 553-3346-1-ND - DigiKey
Thief River Falls, MN, United States
Specialty Transformers
553-3346-1-ND
Specialty Transformers 553-3346-1-ND
TRANSFORMER 1.02MH MAX253 SMD

TRANSFORMER 1.02MH MAX253 SMD

Buy Now Datasheet
Specialty Transformers - 553-3346-6-ND - DigiKey
Thief River Falls, MN, United States
Specialty Transformers
553-3346-6-ND
Specialty Transformers 553-3346-6-ND
TRANSFORMER 1.02MH MAX253 SMD

TRANSFORMER 1.02MH MAX253 SMD

Buy Now Datasheet
Specialty Transformers - 553-3346-2-ND - DigiKey
Thief River Falls, MN, United States
Specialty Transformers
553-3346-2-ND
Specialty Transformers 553-3346-2-ND
TRANSFORMER 1.02MH MAX253 SMD

TRANSFORMER 1.02MH MAX253 SMD

Buy Now Datasheet
1.02MH Specialty Transformer - 165-PH9085.012NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.02MH Specialty Transformer
165-PH9085.012NLT
1.02MH Specialty Transformer 165-PH9085.012NLT
IND PWR 3.0X3.0X1.2 1.02MH SMT Product overview: PH9085.012NLT from Pulse Electronics is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.02MH. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, 1.02MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-PH9085.012NLT can be used for catalog matching and distributor lookup.

IND PWR 3.0X3.0X1.2 1.02MH SMT Product overview: PH9085.012NLT from Pulse Electronics is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.02MH. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, 1.02MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-PH9085.012NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Transformers - Specialty Transformers
PH9085.012NLT
Transformers - Specialty Transformers PH9085.012NLT
IND PWR 3.0X3.0X1.2 1.02MH SMT

IND PWR 3.0X3.0X1.2 1.02MH SMT

Supplier's Site
Specialty Transformers - PH9085.012NLT - ODG (Origin Data Global)
Shenzhen, China
Specialty Transformers
PH9085.012NLT
Specialty Transformers PH9085.012NLT
IND PWR 3.0X3.0X1.2 1.02MH SMT

IND PWR 3.0X3.0X1.2 1.02MH SMT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 1329137-PH9085.012NLT 553-3346-1-ND 165-PH9085.012NLT PH9085.012NLT PH9085.012NLT
Product Name Transformers - Specialty Transformers Specialty Transformers 1.02MH Specialty Transformer Transformers - Specialty Transformers Specialty Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
1812WBT Surface Mount Wideband RF Transformers - 1812WBT-4 1812WBT-4LC - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications Isolation; RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformers - PB2193-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chassis
View Details