Pulse Electronics Corporation Pulse Transformers - PE-65966 PE-65966

Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 1087394-PE-65966 Packaging: Tube/Rail Transformer Type: T3/E3 (Single) Inductance: 40μH Height - Seated (Max): 0.245" (6.23mm) Mounting: Through Hole Weight: 0.14 oz (3.99g) Categories: Transformers Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 1087394-PE-65966 Packaging: Tube/Rail Transformer Type: T3/E3 (Single) Inductance: 40μH Height - Seated (Max): 0.245" (6.23mm) Mounting: Through Hole Weight: 0.14 oz (3.99g) Categories: Transformers Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - PE-65966 - 1087394-PE-65966 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PE-65966
1087394-PE-65966
Pulse Transformers - PE-65966 1087394-PE-65966
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 1087394-PE-65966 Packaging: Tube/Rail Transformer Type: T3/E3 (Single) Inductance: 40μH Height - Seated (Max): 0.245" (6.23mm) Mounting: Through Hole Weight: 0.14 oz (3.99g) Categories: Transformers Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 1087394-PE-65966
Packaging: Tube/Rail
Transformer Type: T3/E3 (Single)
Inductance: 40μH
Height - Seated (Max): 0.245" (6.23mm)
Mounting: Through Hole
Weight: 0.14 oz (3.99g)
Categories: Transformers
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Pulse Transformer - 166-PE-65966 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-PE-65966
Pulse Transformer 166-PE-65966
XFRMR T3/DS3/E3/STS-1 1:1 T/H Product overview: PE-65966 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-65966 can be used for catalog matching and distributor lookup.

XFRMR T3/DS3/E3/STS-1 1:1 T/H Product overview: PE-65966 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-65966 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
PE-65966
Transformers - Pulse Transformers PE-65966
XFRMR T3/DS3/E3/STS-1 1:1 T/H

XFRMR T3/DS3/E3/STS-1 1:1 T/H

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 1087394-PE-65966 166-PE-65966 PE-65966
Product Name Pulse Transformers - PE-65966 Pulse Transformer Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformers - Power Transformers - DA2304-ALD - Shenzhen Shengyu Electronics Technology Limited
Specs
Category Power
Mounting Chassis
Input Voltage 3.3 volts
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Voltage Transformer; Input Voltage Crompton Te Connectivity - 42M3920 - Newark, An Avnet Company
Specs
Operating Frequency 60 Hz
Input Voltage 300 volts
Output Voltage 120 volts
View Details