Pulse Electronics Corporation Pulse Transformers PH9384.043NLT

Description
Pulse Transformer Surface Mount
Request a Quote Datasheet
Description
Pulse Transformer Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-3976-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3976-1-ND
Pulse Transformers 553-3976-1-ND
Pulse Transformer Surface Mount

Pulse Transformer Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-3976-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3976-2-ND
Pulse Transformers 553-3976-2-ND
Pulse Transformer Surface Mount

Pulse Transformer Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-3976-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3976-6-ND
Pulse Transformers 553-3976-6-ND
Pulse Transformer Surface Mount

Pulse Transformer Surface Mount

Buy Now Datasheet
Pulse Transformers - PH9384.043NLT - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
PH9384.043NLT
Pulse Transformers PH9384.043NLT
XFMR GATE-DR 4CT:3CT SM NPB

XFMR GATE-DR 4CT:3CT SM NPB

Supplier's Site Datasheet
Shenzhen, China
Transformers - Pulse Transformers
PH9384.043NLT
Transformers - Pulse Transformers PH9384.043NLT
XFMR GATE-DR 4CT:3CT SM NPB

XFMR GATE-DR 4CT:3CT SM NPB

Supplier's Site
Isolation Transformer, Aec-Q200, 538Uh; Pcb Transformer Type Pulse Electronics - 62AC9583 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Transformer, Aec-Q200, 538Uh; Pcb Transformer Type Pulse Electronics
62AC9583
Isolation Transformer, Aec-Q200, 538Uh; Pcb Transformer Type Pulse Electronics 62AC9583
ISOLATION TRANSFORMER, AEC-Q200, 538UH; PCB Transformer Type:High Isolation; Secondary Voltages:-; Power Rating:3W; Frequency Range:-; Winding Type:Dual Primary, Dual Secondary; Current Rating:-; Isolation Voltage:4kV RoHS Compliant: Yes

ISOLATION TRANSFORMER, AEC-Q200, 538UH; PCB Transformer Type:High Isolation; Secondary Voltages:-; Power Rating:3W; Frequency Range:-; Winding Type:Dual Primary, Dual Secondary; Current Rating:-; Isolation Voltage:4kV RoHS Compliant: Yes

Supplier's Site Datasheet
Isolation Transformer, Aec-Q200, 538Uh; Pcb Transformer Type Pulse Electronics - 62AC9582 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Transformer, Aec-Q200, 538Uh; Pcb Transformer Type Pulse Electronics
62AC9582
Isolation Transformer, Aec-Q200, 538Uh; Pcb Transformer Type Pulse Electronics 62AC9582
ISOLATION TRANSFORMER, AEC-Q200, 538UH; PCB Transformer Type:High Isolation; Secondary Voltages:-; Power Rating:3W; Frequency Range:-; Winding Type:Dual Primary, Dual Secondary; Current Rating:-; Isolation Voltage:4kV RoHS Compliant: Yes

ISOLATION TRANSFORMER, AEC-Q200, 538UH; PCB Transformer Type:High Isolation; Secondary Voltages:-; Power Rating:3W; Frequency Range:-; Winding Type:Dual Primary, Dual Secondary; Current Rating:-; Isolation Voltage:4kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers
Product Number 553-3976-1-ND PH9384.043NLT PH9384.043NLT 62AC9583
Product Name Pulse Transformers Pulse Transformers Transformers - Pulse Transformers Isolation Transformer, Aec-Q200, 538Uh; Pcb Transformer Type Pulse Electronics
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Cost optimized pulse transformer for THT mounting, up to 2W - IX - SCHURTER Inc
Specs
Category Power
Other Transformer Types / Applications Pulse Transformers
Standards RoHS; IEC; UL
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details