Pulse Electronics Corporation Pulse Transformer PE-68836

Description
TRANSFORMER Product overview: PE-68836 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-68836 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANSFORMER Product overview: PE-68836 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-68836 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformer - 166-PE-68836 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-PE-68836
Pulse Transformer 166-PE-68836
TRANSFORMER Product overview: PE-68836 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-68836 can be used for catalog matching and distributor lookup.

TRANSFORMER Product overview: PE-68836 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-68836 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - PE-68836 - 813642-PE-68836 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PE-68836
813642-PE-68836
Pulse Transformers - PE-68836 813642-PE-68836
Manufacturer: Pulse Electronics Network Win Source Part Number: 813642-PE-68836 Mounting Style: SMD Transformer Type: T1/E1 (Dual) Inductance: 1.5mH Part Status: Obsolete (End Of Life) Dimension: 0.675" L x 0.456" W (17.15mm x 11.58mm) Height - Seated (Maximum): 0.340" (8.64mm) Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 813642-PE-68836
Mounting Style: SMD
Transformer Type: T1/E1 (Dual)
Inductance: 1.5mH
Part Status: Obsolete (End Of Life)
Dimension: 0.675" L x 0.456" W (17.15mm x 11.58mm)
Height - Seated (Maximum): 0.340" (8.64mm)
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)

Buy Now
Futian, China
Transformers - Pulse Transformers
PE-68836
Transformers - Pulse Transformers PE-68836
TRANSFORMER

TRANSFORMER

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 166-PE-68836 813642-PE-68836 PE-68836
Product Name Pulse Transformer Pulse Transformers - PE-68836 Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
SWB Wideband RF Transformers - SWB1040-PC SWB1040-PCL - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications Isolation; RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details