Pulse Electronics Corporation Pulse Transformers PH9572.211ANLT

Description
4mH Gate Drive Pulse Transformer 2:1:1 Surface Mount
Request a Quote Datasheet
Description
4mH Gate Drive Pulse Transformer 2:1:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-PH9572.211ANLTCT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-PH9572.211ANLTCT-ND
Pulse Transformers 553-PH9572.211ANLTCT-ND
4mH Gate Drive Pulse Transformer 2:1:1 Surface Mount

4mH Gate Drive Pulse Transformer 2:1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-PH9572.211ANLTTR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-PH9572.211ANLTTR-ND
Pulse Transformers 553-PH9572.211ANLTTR-ND
4mH Gate Drive Pulse Transformer 2:1:1 Surface Mount

4mH Gate Drive Pulse Transformer 2:1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-PH9572.211ANLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-PH9572.211ANLTDKR-ND
Pulse Transformers 553-PH9572.211ANLTDKR-ND
GDT, FUNCTIONAL, EP7, SMT

GDT, FUNCTIONAL, EP7, SMT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transformers
Product Number 553-PH9572.211ANLTCT-ND
Product Name Pulse Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 8-1611476-0 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 20 VA
View Details