Pulse Electronics Corporation Switching Converter, SMPS Transformers - PA3855.005NLT PA3855.005NLT

Description
Manufacturer: Pulse Win Source Part Number: 888520-PA3855.005NLT Series: EP13Plus Operating Temperature Range: -40°C ~ 130°C Features: Flyback Converters For For DC/DC Converters SMPS Transformer 2250VDC Isolation 200kHz Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 130 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Other Part Number: 553-2133-6, PA3855005NLT, 553-2133-1, 553-2133-2
Request a Quote Datasheet
Description
Manufacturer: Pulse Win Source Part Number: 888520-PA3855.005NLT Series: EP13Plus Operating Temperature Range: -40°C ~ 130°C Features: Flyback Converters For For DC/DC Converters SMPS Transformer 2250VDC Isolation 200kHz Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 130 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Other Part Number: 553-2133-6, PA3855005NLT, 553-2133-1, 553-2133-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Converter, SMPS Transformers - PA3855.005NLT - 888520-PA3855.005NLT - Win Source Electronics
Laguna Hills, CA, United States
Switching Converter, SMPS Transformers - PA3855.005NLT
888520-PA3855.005NLT
Switching Converter, SMPS Transformers - PA3855.005NLT 888520-PA3855.005NLT
Manufacturer: Pulse Win Source Part Number: 888520-PA3855.005NLT Series: EP13Plus Operating Temperature Range: -40°C ~ 130°C Features: Flyback Converters For For DC/DC Converters SMPS Transformer 2250VDC Isolation 200kHz Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 130 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Other Part Number: 553-2133-6, PA3855005NLT, 553-2133-1, 553-2133-2

Manufacturer: Pulse
Win Source Part Number: 888520-PA3855.005NLT
Series: EP13Plus
Operating Temperature Range: -40°C ~ 130°C
Features: Flyback Converters For For DC/DC Converters SMPS Transformer 2250VDC Isolation 200kHz Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 130
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.4035
Other Part Number: 553-2133-6, PA3855005NLT, 553-2133-1, 553-2133-2

Buy Now Datasheet
Switching Converter, SMPS Transformers - 553-2133-6-ND - DigiKey
Thief River Falls, MN, United States
Switching Converter, SMPS Transformers
553-2133-6-ND
Switching Converter, SMPS Transformers 553-2133-6-ND
Flyback Converters For For DC/DC Converters SMPS Transformer 2250VDC Isolation 200kHz Surface Mount

Flyback Converters For For DC/DC Converters SMPS Transformer 2250VDC Isolation 200kHz Surface Mount

Buy Now Datasheet
Switching Converter, SMPS Transformers - 553-2133-2-ND - DigiKey
Thief River Falls, MN, United States
Switching Converter, SMPS Transformers
553-2133-2-ND
Switching Converter, SMPS Transformers 553-2133-2-ND
Flyback Converters For For DC/DC Converters SMPS Transformer 2250VDC Isolation 200kHz Surface Mount

Flyback Converters For For DC/DC Converters SMPS Transformer 2250VDC Isolation 200kHz Surface Mount

Buy Now Datasheet
Switching Converter, SMPS Transformers - 553-2133-1-ND - DigiKey
Thief River Falls, MN, United States
Switching Converter, SMPS Transformers
553-2133-1-ND
Switching Converter, SMPS Transformers 553-2133-1-ND
Flyback Converters For For DC/DC Converters SMPS Transformer 2250VDC Isolation 200kHz Surface Mount

Flyback Converters For For DC/DC Converters SMPS Transformer 2250VDC Isolation 200kHz Surface Mount

Buy Now Datasheet
SMD 21UH Switching Converter Smps Transformer - 168-PA3855.005NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 21UH Switching Converter Smps Transformer
168-PA3855.005NLT
SMD 21UH Switching Converter Smps Transformer 168-PA3855.005NLT
TRANSFORMER FLYBACK 21UH SMD Product overview: PA3855.005NLT from Pulse Electronics is a Switching Converter Smps Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 21UH. Search-friendly keywords include Switching Converter Smps Transformer, Switching Converter, SMPS Transformers, electronic component, datasheet, replacement part, SMD, 21UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 168-PA3855.005NLT can be used for catalog matching and distributor lookup.

TRANSFORMER FLYBACK 21UH SMD Product overview: PA3855.005NLT from Pulse Electronics is a Switching Converter Smps Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 21UH. Search-friendly keywords include Switching Converter Smps Transformer, Switching Converter, SMPS Transformers, electronic component, datasheet, replacement part, SMD, 21UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 168-PA3855.005NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Switching Converter, SMPS Transformers - PA3855.005NLT - ODG (Origin Data Global)
Shenzhen, China
Switching Converter, SMPS Transformers
PA3855.005NLT
Switching Converter, SMPS Transformers PA3855.005NLT
TRANSFORMER FLYBACK 21UH SMD

TRANSFORMER FLYBACK 21UH SMD

Supplier's Site Datasheet
Futian, China
Transformers - Switching Converter, SMPS Transformers
PA3855.005NLT
Transformers - Switching Converter, SMPS Transformers PA3855.005NLT
TRANSFORMER FLYBACK 21UH SMD

TRANSFORMER FLYBACK 21UH SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 888520-PA3855.005NLT 553-2133-6-ND 168-PA3855.005NLT PA3855.005NLT PA3855.005NLT
Product Name Switching Converter, SMPS Transformers - PA3855.005NLT Switching Converter, SMPS Transformers SMD 21UH Switching Converter Smps Transformer Switching Converter, SMPS Transformers Transformers - Switching Converter, SMPS Transformers
Category Signal Signal Signal Signal Signal
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Other Transformer Types / Applications Switch Mode Transformers Flyback Transformer For DC/DC Converters
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
CST1211 Series SMT Current Sense Transformers - CST1211-200L CST1211-200LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Current-Sense; Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformers - A108173-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chip Transformer
View Details