Pulse Electronics Corporation Pulse Transformers - PE-65541NL PE-65541NL

Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791650-PE-65541NL Packaging: Tube Mounting Style: Through Hole Transformer Type: T1/E1 (Single) Inductance: 6mH Weight: 0.14 oz (3.99g) Family Name: PE-65541 Categories: Transformers Dimension: 0.558" L x 0.558" W (14.17mm x 14.17mm) Height - Seated (Maximum): 0.400" (10.16mm) Introduction Date: October 09, 1998 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791650-PE-65541NL Packaging: Tube Mounting Style: Through Hole Transformer Type: T1/E1 (Single) Inductance: 6mH Weight: 0.14 oz (3.99g) Family Name: PE-65541 Categories: Transformers Dimension: 0.558" L x 0.558" W (14.17mm x 14.17mm) Height - Seated (Maximum): 0.400" (10.16mm) Introduction Date: October 09, 1998 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - PE-65541NL - 791650-PE-65541NL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PE-65541NL
791650-PE-65541NL
Pulse Transformers - PE-65541NL 791650-PE-65541NL
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791650-PE-65541NL Packaging: Tube Mounting Style: Through Hole Transformer Type: T1/E1 (Single) Inductance: 6mH Weight: 0.14 oz (3.99g) Family Name: PE-65541 Categories: Transformers Dimension: 0.558" L x 0.558" W (14.17mm x 14.17mm) Height - Seated (Maximum): 0.400" (10.16mm) Introduction Date: October 09, 1998 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 791650-PE-65541NL
Packaging: Tube
Mounting Style: Through Hole
Transformer Type: T1/E1 (Single)
Inductance: 6mH
Weight: 0.14 oz (3.99g)
Family Name: PE-65541
Categories: Transformers
Dimension: 0.558" L x 0.558" W (14.17mm x 14.17mm)
Height - Seated (Maximum): 0.400" (10.16mm)
Introduction Date: October 09, 1998
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 791650-PE-65541NL
Product Name Pulse Transformers - PE-65541NL
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
4MHz 200MHz Pulse Transformer - 166-1812WBT-3LC - ERSAELECTRONICS PTE. LTD.
Specs
Category Signal
View Details
3 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 5-1672209-2 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 6 VA
View Details