XFMR GATE-DR 3T:4CT SMT NPB Product overview: PH9384.034NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PH9384.034NLT can be used for catalog matching and distributor lookup.
Pulse Transformer Surface Mount
Pulse Transformer Surface Mount
Pulse Transformer Surface Mount
ISOLATION TRANSFORMER, AEC-Q200, 680UH; PCB Transformer Type:High Isolation; Secondary Voltages:-; Power Rating:3W; Frequency Range:-; Winding Type:Dual Primary, Dual Secondary; Current Rating:-; Isolation Voltage:4kV RoHS Compliant: Yes
ISOLATION TRANSFORMER, AEC-Q200, 680UH; PCB Transformer Type:High Isolation; Secondary Voltages:-; Power Rating:3W; Frequency Range:-; Winding Type:Dual Primary, Dual Secondary; Current Rating:-; Isolation Voltage:4kV RoHS Compliant: Yes
XFMR GATE-DR 3T:4CT SMT NPB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers |
| Product Number | 166-PH9384.034NLT | 553-3974-6-ND | 62AC9578 | PH9384.034NLT |
| Product Name | Pulse Transformer | Pulse Transformers | Isolation Transformer, Aec-Q200, 680Uh; Pcb Transformer Type Pulse Electronics | Transformers - Pulse Transformers |
| Category | Signal | Signal | Signal |