Pulse Electronics Corporation Specialty Transformers - PE-65812NLT PE-65812NLT

Description
Manufacturer: Pulse Win Source Part Number: 888876-PE-65812NLT Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.31.2000 Other Part Number: 553-1775-1, 553-1775-2, 553-1775-6, PE65812NLT, PE-65812NLT-ND
Request a Quote Datasheet
Description
Manufacturer: Pulse Win Source Part Number: 888876-PE-65812NLT Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.31.2000 Other Part Number: 553-1775-1, 553-1775-2, 553-1775-6, PE65812NLT, PE-65812NLT-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Transformers - PE-65812NLT - 888876-PE-65812NLT - Win Source Electronics
Laguna Hills, CA, United States
Specialty Transformers - PE-65812NLT
888876-PE-65812NLT
Specialty Transformers - PE-65812NLT 888876-PE-65812NLT
Manufacturer: Pulse Win Source Part Number: 888876-PE-65812NLT Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.31.2000 Other Part Number: 553-1775-1, 553-1775-2, 553-1775-6, PE65812NLT, PE-65812NLT-ND

Manufacturer: Pulse
Win Source Part Number: 888876-PE-65812NLT
Package: Reel - TR
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8504.31.2000
Other Part Number: 553-1775-1, 553-1775-2, 553-1775-6, PE65812NLT, PE-65812NLT-ND

Buy Now Datasheet
2.5MH Specialty Transformer - 165-PE-65812NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5MH Specialty Transformer
165-PE-65812NLT
2.5MH Specialty Transformer 165-PE-65812NLT
XFRMR DIGITAL AUDIO 1:1 2.5MH Product overview: PE-65812NLT from Pulse Electronics is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5MH. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, 2.5MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-PE-65812NLT can be used for catalog matching and distributor lookup.

XFRMR DIGITAL AUDIO 1:1 2.5MH Product overview: PE-65812NLT from Pulse Electronics is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5MH. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, 2.5MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-PE-65812NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Specialty Transformers - 553-1775-2-ND - DigiKey
Thief River Falls, MN, United States
Specialty Transformers
553-1775-2-ND
Specialty Transformers 553-1775-2-ND
TRANSFORMER 2.5MH SMD

TRANSFORMER 2.5MH SMD

Buy Now Datasheet
Specialty Transformers - 553-1775-1-ND - DigiKey
Thief River Falls, MN, United States
Specialty Transformers
553-1775-1-ND
Specialty Transformers 553-1775-1-ND
TRANSFORMER 2.5MH SMD

TRANSFORMER 2.5MH SMD

Buy Now Datasheet
Specialty Transformers - 553-1775-6-ND - DigiKey
Thief River Falls, MN, United States
Specialty Transformers
553-1775-6-ND
Specialty Transformers 553-1775-6-ND
TRANSFORMER 2.5MH SMD

TRANSFORMER 2.5MH SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
PE-65812NLT
Audio Transformers / Signal Transformers PE-65812NLT
Audio Transformers / Signal Transformers SMD Digital Audio 2500uH 1-Port

Audio Transformers / Signal Transformers SMD Digital Audio 2500uH 1-Port

Buy Now Datasheet
Futian, China
Transformers - Specialty Transformers
PE-65812NLT
Transformers - Specialty Transformers PE-65812NLT
XFRMR DIGITAL AUDIO 1:1 2.5MH

XFRMR DIGITAL AUDIO 1:1 2.5MH

Supplier's Site
Specialty Transformers - PE-65812NLT - ODG (Origin Data Global)
Shenzhen, China
Specialty Transformers
PE-65812NLT
Specialty Transformers PE-65812NLT
XFRMR DIGITAL AUDIO 1:1 2.5MH

XFRMR DIGITAL AUDIO 1:1 2.5MH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 888876-PE-65812NLT 165-PE-65812NLT 553-1775-2-ND PE-65812NLT PE-65812NLT PE-65812NLT
Product Name Specialty Transformers - PE-65812NLT 2.5MH Specialty Transformer Specialty Transformers Audio Transformers / Signal Transformers Transformers - Specialty Transformers Specialty Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
C0984-CL Transformer for Maxim MAX5074 - C0984-CL C0984-CLD - Coilcraft, Inc.
Specs
Category Power
Other Transformer Types / Applications Isolation; Telecom
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformer - 164-4900-9013RD63 - ERSAELECTRONICS PTE. LTD.
Specs
Category Signal
View Details
2 suppliers