Pulse Electronics Corporation Pulse Transformers - PE-65866NLT PE-65866NLT

Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791655-PE-65866NLT Packaging: Reel package Inductance: 1.2mH, 1.2mH Mounting: SMD Weight: 0.14 oz (3.99g) Categories: Transformers Dimension: 0.505" L x 0.280" W (12.83mm x 7.11mm) Height - Seated (Maximum): 0.245" (6.22mm) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791655-PE-65866NLT Packaging: Reel package Inductance: 1.2mH, 1.2mH Mounting: SMD Weight: 0.14 oz (3.99g) Categories: Transformers Dimension: 0.505" L x 0.280" W (12.83mm x 7.11mm) Height - Seated (Maximum): 0.245" (6.22mm) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - PE-65866NLT - 791655-PE-65866NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PE-65866NLT
791655-PE-65866NLT
Pulse Transformers - PE-65866NLT 791655-PE-65866NLT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791655-PE-65866NLT Packaging: Reel package Inductance: 1.2mH, 1.2mH Mounting: SMD Weight: 0.14 oz (3.99g) Categories: Transformers Dimension: 0.505" L x 0.280" W (12.83mm x 7.11mm) Height - Seated (Maximum): 0.245" (6.22mm) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 791655-PE-65866NLT
Packaging: Reel package
Inductance: 1.2mH, 1.2mH
Mounting: SMD
Weight: 0.14 oz (3.99g)
Categories: Transformers
Dimension: 0.505" L x 0.280" W (12.83mm x 7.11mm)
Height - Seated (Maximum): 0.245" (6.22mm)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD Pulse Transformer - 166-PE-65866NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Pulse Transformer
166-PE-65866NLT
SMD Pulse Transformer 166-PE-65866NLT
XFRMR 1:1/1.26 / 1CT:2CT SMD Product overview: PE-65866NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-65866NLT can be used for catalog matching and distributor lookup.

XFRMR 1:1/1.26 / 1CT:2CT SMD Product overview: PE-65866NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-65866NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transformers Transformers
Product Number 791655-PE-65866NLT 166-PE-65866NLT
Product Name Pulse Transformers - PE-65866NLT SMD Pulse Transformer
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Specs
Category Signal
Mounting PCB/SMD
View Details