Pulse Electronics Corporation Pulse Transformers - PE-65492NL PE-65492NL

Description
Manufacturer: Pulse Win Source Part Number: 930224-PE-65492NL Operating Temperature Range: 0°C ~ 70°C Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000
Request a Quote Datasheet
Description
Manufacturer: Pulse Win Source Part Number: 930224-PE-65492NL Operating Temperature Range: 0°C ~ 70°C Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - PE-65492NL - 930224-PE-65492NL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PE-65492NL
930224-PE-65492NL
Pulse Transformers - PE-65492NL 930224-PE-65492NL
Manufacturer: Pulse Win Source Part Number: 930224-PE-65492NL Operating Temperature Range: 0°C ~ 70°C Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000

Manufacturer: Pulse
Win Source Part Number: 930224-PE-65492NL
Operating Temperature Range: 0°C ~ 70°C
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 930224-PE-65492NL
Product Name Pulse Transformers - PE-65492NL
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details