TRANSFORMER 538UH MAX253 SMD
TRANSFORMER 538UH MAX253 SMD
TRANSFORMER 538UH MAX253 SMD
XFMR GATE-DR 8CT:9CT SM NPB Product overview: PH9384.089NLT from Pulse Electronics is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-PH9384.089NLT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1182181-PH9384.089NL
Category: Transformers>Special
Series: PH9384
Package: Tape & Reel
For Use With/Related Products: MAX253
Inductance: 538 µH
Height - Seated (Max): 0.299" (7.60mm)
Standard Package: 400
Mounting: SMD (SMT)
Dimension: 0.492" L x 0.362" W (12.50mm x 9.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Power
Other Names: 553-3978-2,553-3978-
ISOLATION TRANSFORMER, AEC-Q200, 538UH; PCB Transformer Type:High Isolation; Secondary Voltages:-; Power Rating:3W; Frequency Range:-; Winding Type:Dual Primary, Dual Secondary; Current Rating:-; Isolation Voltage:4kV RoHS Compliant: Yes
ISOLATION TRANSFORMER, AEC-Q200, 538UH; PCB Transformer Type:High Isolation; Secondary Voltages:-; Power Rating:3W; Frequency Range:-; Winding Type:Dual Primary, Dual Secondary; Current Rating:-; Isolation Voltage:4kV RoHS Compliant: Yes
XFMR GATE-DR 8CT:9CT SM NPB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers |
| Product Number | 553-3978-6-ND | 165-PH9384.089NLT | 1182181-PH9384.089NLT | 62AC9587 | PH9384.089NLT |
| Product Name | Specialty Transformers | Specialty Transformer | Transformers - Specialty Transformers | Isolation Transformer, Aec-Q200, 538Uh; Pcb Transformer Type Pulse Electronics | Transformers - Specialty Transformers |
| Category | Signal | Signal | Signal | Signal |