Pulse Electronics Corporation Pulse Transformers - PE-65862T PE-65862T

Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791654-PE-65862T Series: * Packaging: Reel package Mounting: SMD Family Name: PE Categories: Transformers Dimension: 0.505" L x 0.280" W (12.83mm x 7.11mm) Height - Seated (Maximum): 0.245" (6.22mm) Alternative Parts (Cross-Reference): PE-65862; PE-65862NLT; Introduction Date: February 08, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791654-PE-65862T Series: * Packaging: Reel package Mounting: SMD Family Name: PE Categories: Transformers Dimension: 0.505" L x 0.280" W (12.83mm x 7.11mm) Height - Seated (Maximum): 0.245" (6.22mm) Alternative Parts (Cross-Reference): PE-65862; PE-65862NLT; Introduction Date: February 08, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - PE-65862T - 791654-PE-65862T - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PE-65862T
791654-PE-65862T
Pulse Transformers - PE-65862T 791654-PE-65862T
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791654-PE-65862T Series: * Packaging: Reel package Mounting: SMD Family Name: PE Categories: Transformers Dimension: 0.505" L x 0.280" W (12.83mm x 7.11mm) Height - Seated (Maximum): 0.245" (6.22mm) Alternative Parts (Cross-Reference): PE-65862; PE-65862NLT; Introduction Date: February 08, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 791654-PE-65862T
Series: *
Packaging: Reel package
Mounting: SMD
Family Name: PE
Categories: Transformers
Dimension: 0.505" L x 0.280" W (12.83mm x 7.11mm)
Height - Seated (Maximum): 0.245" (6.22mm)
Alternative Parts (Cross-Reference): PE-65862; PE-65862NLT;
Introduction Date: February 08, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
PE-65862T
Audio Transformers / Signal Transformers PE-65862T
Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1200uH .7Ohms 2-Port

Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1200uH .7Ohms 2-Port

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Transformers Transformers
Product Number 791654-PE-65862T PE-65862T
Product Name Pulse Transformers - PE-65862T Audio Transformers / Signal Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
High Frequency Current Sense Transformers - CS4050V-01L - Coilcraft, Inc.
Specs
Category Power
Other Transformer Types / Applications Current-Sense; Isolation
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details