PA5000/PA5111/PA5112
Forward, Push-Pull Converters For For DC/DC Converters SMPS Transformer 5000Vrms Isolation 200kHz Surface Mount
Forward, Push-Pull Converters For For DC/DC Converters SMPS Transformer 5000Vrms Isolation 200kHz Surface Mount
Forward, Push-Pull Converters For For DC/DC Converters SMPS Transformer 5000Vrms Isolation 200kHz Surface Mount
TRANSF FRWD 20W 48V TO 12V
| Pulse Electronics Corporation | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers |
| Product Number | PA5000.003NLT | 553-PA5000.003NLTDKR-ND | PA5000.003NLT |
| Product Name | Switch Mode Transformer | Switching Converter, SMPS Transformers | Switching Converter, SMPS Transformers |
| Other Transformer Types / Applications | Switch Mode Transformers | Switch Mode Transformers | For DC/DC Converters |
| Standards | RoHS | ||
| Input Voltage | 33 to 57 volts | 33 to 75 volts | |
| Output Voltage | 12 volts |