Pulse Electronics Corporation Pulse Transformers - PE-65832 PE-65832

Description
Manufacturer: Pulse Win Source Part Number: 888877-PE-65832 Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Transformers ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 35 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Pulse Win Source Part Number: 888877-PE-65832 Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Transformers ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 35 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - PE-65832 - 888877-PE-65832 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PE-65832
888877-PE-65832
Pulse Transformers - PE-65832 888877-PE-65832
Manufacturer: Pulse Win Source Part Number: 888877-PE-65832 Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Transformers ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 35 MSL Level: 1 (Unlimited)

Manufacturer: Pulse
Win Source Part Number: 888877-PE-65832
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Categories: Transformers
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 35
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
PE-65832
Transformers - Pulse Transformers PE-65832
TRANSFORMER

TRANSFORMER

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers
Product Number 888877-PE-65832 PE-65832
Product Name Pulse Transformers - PE-65832 Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Flyback Transformers for Linear Technology LT3751 - GA3460-BL - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details