Pulse Electronics Corporation Electronic Wholesale - PE-68828NLS PE-68828NLS

Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 755578-PE-68828NLS Mounting Style: SMD Transformer Type: T1/E1 (Dual) Inductance: 1.2mH Categories: Transformers Status: Obsolete Height - Seated (Maximum): 0.340" (8.64mm) Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Parts Dimension: 0.675" L x 0.456" W (17.15mm x 11.58mm)
Request a Quote
Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 755578-PE-68828NLS Mounting Style: SMD Transformer Type: T1/E1 (Dual) Inductance: 1.2mH Categories: Transformers Status: Obsolete Height - Seated (Maximum): 0.340" (8.64mm) Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Parts Dimension: 0.675" L x 0.456" W (17.15mm x 11.58mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - PE-68828NLS - 755578-PE-68828NLS - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - PE-68828NLS
755578-PE-68828NLS
Electronic Wholesale - PE-68828NLS 755578-PE-68828NLS
Manufacturer: Pulse Electronics Network Win Source Part Number: 755578-PE-68828NLS Mounting Style: SMD Transformer Type: T1/E1 (Dual) Inductance: 1.2mH Categories: Transformers Status: Obsolete Height - Seated (Maximum): 0.340" (8.64mm) Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Parts Dimension: 0.675" L x 0.456" W (17.15mm x 11.58mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 755578-PE-68828NLS
Mounting Style: SMD
Transformer Type: T1/E1 (Dual)
Inductance: 1.2mH
Categories: Transformers
Status: Obsolete
Height - Seated (Maximum): 0.340" (8.64mm)
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Parts Dimension: 0.675" L x 0.456" W (17.15mm x 11.58mm)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 755578-PE-68828NLS
Product Name Electronic Wholesale - PE-68828NLS
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 2-1672327-2 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; Not Yet Reviewed for EU ELV
Power Rating (VA) 36 VA
View Details