TRANSFORMER 6.48MH SMD
TRANSFORMER 6.48MH SMD
TRANSFORMER 6.48MH SMD
XFMR GATE DRIVE SIDE CAR SMT
ISOLATION TRANSFORMER, 2:1:1, 6.48MH; Turns Ratio:2:1:1; Inductance:6.48mH; DC Resistance:-; Isolation Voltage:600V; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes
ISOLATION TRANSFORMER, 2:1:1, 6.48MH; Turns Ratio:2:1:1; Inductance:6.48mH; DC Resistance:-; Isolation Voltage:600V; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers |
| Product Number | 553-3358-1-ND | PH9400.211NLT | 62AC9597 |
| Product Name | Specialty Transformers | Transformers - Specialty Transformers | Isolation Transformer, 2 Pulse Electronics |
| Category | Signal | Signal |