XFRMR FLYBCK FOR 100KHZ SWITCHER Product overview: PE-68414NL from Pulse Electronics is a Switching Converter Smps Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KHZ. Search-friendly keywords include Switching Converter Smps Transformer, Switching Converter, SMPS Transformers, electronic component, datasheet, replacement part, 100KHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 168-PE-68414NL can be used for catalog matching and distributor lookup.
Manufacturer: Pulse Electronics Power
Win Source Part Number: 812130-PE-68414NL
Packaging: Tray
Type: For DC/DC Converters
Mounting Style: SMD
Applications: Flyback Converters
Voltage - Isolation: 1500Vrms
Voltage - Primary: 18 ~ 36V
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.920" L x 1.040" W (23.37mm x 26.42mm)
Intended Chipset: LM2585, LM2586, LM2587, LM2588
Chipset Manufacturer: National Semiconductor
Footprint: 0.920" L x 1.040" W (23.37mm x 26.42mm)
Height - Seated (Maximum): 0.480" (12.19mm)
Popularity: Low
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Flyback Converters For For DC/DC Converters SMPS Transformer 1500Vrms Isolation Surface Mount
XFRMR FLYBCK FOR 100KHZ SWITCHER
XFRMR FLYBCK FOR 100KHZ SWITCHER
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers |
| Product Number | 168-PE-68414NL | 812130-PE-68414NL | PE-68414NL-ND | PE-68414NL | PE-68414NL |
| Product Name | 100KHZ Switching Converter Smps Transformer | Switching Converter, SMPS Transformers - PE-68414NL | Switching Converter, SMPS Transformers | Switching Converter, SMPS Transformers | Transformers - Switching Converter, SMPS Transformers |
| Category | Signal | Signal | Signal | Signal | Signal |