Pulse Electronics Corporation Pulse Transformers - ST6129T ST6129T

Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 795535-ST6129T Mounting: SMD Part Status: Obsolete(EOL) Family Name: ST Categories: Transformers Dimension: 0.988" L x 0.505" W (25.10mm x 12.83mm) Height - Seated (Maximum): 0.242" (6.15mm) Introduction Date: May 06, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 795535-ST6129T Mounting: SMD Part Status: Obsolete(EOL) Family Name: ST Categories: Transformers Dimension: 0.988" L x 0.505" W (25.10mm x 12.83mm) Height - Seated (Maximum): 0.242" (6.15mm) Introduction Date: May 06, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - ST6129T - 795535-ST6129T - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - ST6129T
795535-ST6129T
Pulse Transformers - ST6129T 795535-ST6129T
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 795535-ST6129T Mounting: SMD Part Status: Obsolete(EOL) Family Name: ST Categories: Transformers Dimension: 0.988" L x 0.505" W (25.10mm x 12.83mm) Height - Seated (Maximum): 0.242" (6.15mm) Introduction Date: May 06, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 795535-ST6129T
Mounting: SMD
Part Status: Obsolete(EOL)
Family Name: ST
Categories: Transformers
Dimension: 0.988" L x 0.505" W (25.10mm x 12.83mm)
Height - Seated (Maximum): 0.242" (6.15mm)
Introduction Date: May 06, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
ST6129T
Transformers - Pulse Transformers ST6129T
MODULE TRANSFRMR SNGL 10/100B-TX

MODULE TRANSFRMR SNGL 10/100B-TX

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers
Product Number 795535-ST6129T ST6129T
Product Name Pulse Transformers - ST6129T Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
1812WBT2-3 1812WBT2-3LC - 1812WBT2-3 1812WBT2-3LC - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformers - PB2999-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chassis
View Details