Pulse Electronics Corporation Switch Mode Transformer PA4470.003NL

Description
ER7.5 Platforms - SMT - PA4470.XXXNL, Up to 1.8W
Datasheet
Description
ER7.5 Platforms - SMT - PA4470.XXXNL, Up to 1.8W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Mode Transformer - PA4470.003NL - Pulse Electronics Corporation
San Diego, CA, USA
Switch Mode Transformer
PA4470.003NL
Switch Mode Transformer PA4470.003NL
ER7.5 Platforms - SMT - PA4470.XXXNL, Up to 1.8W

ER7.5 Platforms - SMT - PA4470.XXXNL, Up to 1.8W

Supplier's Site Datasheet
High Frequency Wire Wound Transformers - PA4470.003NL - Pulse Electronics Corporation
San Diego, CA, USA
High Frequency Wire Wound Transformers
PA4470.003NL
High Frequency Wire Wound Transformers PA4470.003NL
Pulse Electronics Power BU announces the release of the new PA4470.XXXNL High Frequency Wire Wound Transformers. Designed to deliver high reliability and performance, the PA4470.XXXNL is a power transformer in a continuous mode flyback circuit which provides both the regulation and the isolation required for datacom and industrial applications. The transformers are ideally suited for low power isolated designs where 3.3V, 5V, and 12V is needed to be converted from 24V or 48V bus architectures. They support a variety of applications in the datacom and industrial industries. Key Features and Benefits ER7.5 8-Pin SMD Platform Power Range: Up to 1.8 W Topology: Flyback Isolation Voltage: 1650 VDC Easy design in solution Small board space Low cost No optocoupler needed Applications: Isolated power design Sensor interfaces Isolated telecom converters Power over Ethernet Industrial Control Motor Control Switched Mode Power Supply

Pulse Electronics Power BU announces the release of the new PA4470.XXXNL High Frequency Wire Wound Transformers. Designed to deliver high reliability and performance, the PA4470.XXXNL is a power transformer in a continuous mode flyback circuit which provides both the regulation and the isolation required for datacom and industrial applications.

The transformers are ideally suited for low power isolated designs where 3.3V, 5V, and 12V is needed to be converted from 24V or 48V bus architectures. They support a variety of applications in the datacom and industrial industries.

Key Features and Benefits

  • ER7.5 8-Pin SMD Platform
  • Power Range: Up to 1.8 W
  • Topology: Flyback
  • Isolation Voltage: 1650 VDC
  • Easy design in solution
  • Small board space
  • Low cost
  • No optocoupler needed

Applications:

  • Isolated power design
  • Sensor interfaces
  • Isolated telecom converters
  • Power over Ethernet
  • Industrial Control
  • Motor Control
  • Switched Mode Power Supply
Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation Pulse Electronics Corporation
Product Category Transformers Transformers
Product Number PA4470.003NL PA4470.003NL
Product Name Switch Mode Transformer High Frequency Wire Wound Transformers
Other Transformer Types / Applications Switch Mode Transformers Flyback Transformer (FBT); High Frequency Transformer; Isolation
Standards RoHS RoHS; MSL - 1
Input Voltage 33 to 57 volts 33 to 57 volts
Output Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer; Three Phase Transformers
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 1.00E6 Hz
View Details
Balun 5Mhz - 1.218Ghz (1: 1Ratio) - QPP0025 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
Durable 250KVA Voltage Transformer Price 250 KVA - No.1601486799651 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Solar Power Transformer; Three Phase Transformers
View Details