Pulse Electronics Corporation Transformers - Pulse Transformers ST7011QNL

Description
Win Source Part Number: 1096561-ST7011QNL Category: Transformers>Pulse Transformers Package: Tube Transformer Type: LAN 10G Base-T Inductance: 175µH Height - Seated (Max): 0.225" (5.72mm) Standard Package: 45 Mounting: SMD (SMT) Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.455" L x 0.275" W (11.56mm x 6.99mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network
Request a Quote Datasheet
Description
Win Source Part Number: 1096561-ST7011QNL Category: Transformers>Pulse Transformers Package: Tube Transformer Type: LAN 10G Base-T Inductance: 175µH Height - Seated (Max): 0.225" (5.72mm) Standard Package: 45 Mounting: SMD (SMT) Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.455" L x 0.275" W (11.56mm x 6.99mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 1096561-ST7011QNL - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1096561-ST7011QNL
Transformers - Pulse Transformers 1096561-ST7011QNL
Win Source Part Number: 1096561-ST7011QNL Category: Transformers>Pulse Transformers Package: Tube Transformer Type: LAN 10G Base-T Inductance: 175µH Height - Seated (Max): 0.225" (5.72mm) Standard Package: 45 Mounting: SMD (SMT) Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.455" L x 0.275" W (11.56mm x 6.99mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network

Win Source Part Number: 1096561-ST7011QNL
Category: Transformers>Pulse Transformers
Package: Tube
Transformer Type: LAN 10G Base-T
Inductance: 175µH
Height - Seated (Max): 0.225" (5.72mm)
Standard Package: 45
Mounting: SMD (SMT)
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 0.455" L x 0.275" W (11.56mm x 6.99mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Network

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
ST7011QNL
Transformers - Pulse Transformers ST7011QNL
PULSE XFMR 1CT:1.414CT 1CT:1CT

PULSE XFMR 1CT:1.414CT 1CT:1CT

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
ST7011QNL
Audio Transformers / Signal Transformers ST7011QNL
Audio Transformers / Signal Transformers 10Base-T SMD NonPoE 175uH .9Ohms 1-Port

Audio Transformers / Signal Transformers 10Base-T SMD NonPoE 175uH .9Ohms 1-Port

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers
Product Number 1096561-ST7011QNL ST7011QNL ST7011QNL
Product Name Transformers - Pulse Transformers Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details