Pulse Electronics Corporation Switch Mode Transformer PA4470.005NL

Description
ER7.5 Platforms - SMT - PA4470.XXXNL, Up to 1.8W
Datasheet
Description
ER7.5 Platforms - SMT - PA4470.XXXNL, Up to 1.8W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Mode Transformer - PA4470.005NL - Pulse Electronics Corporation
San Diego, CA, USA
Switch Mode Transformer
PA4470.005NL
Switch Mode Transformer PA4470.005NL
ER7.5 Platforms - SMT - PA4470.XXXNL, Up to 1.8W

ER7.5 Platforms - SMT - PA4470.XXXNL, Up to 1.8W

Supplier's Site Datasheet
High Frequency Wire Wound Transformers - PA4470.005NL - Pulse Electronics Corporation
San Diego, CA, USA
High Frequency Wire Wound Transformers
PA4470.005NL
High Frequency Wire Wound Transformers PA4470.005NL
Pulse Electronics Power BU announces the release of the new PA4470.XXXNL High Frequency Wire Wound Transformers. Designed to deliver high reliability and performance, the PA4470.XXXNL is a power transformer in a continuous mode flyback circuit which provides both the regulation and the isolation required for datacom and industrial applications. The transformers are ideally suited for low power isolated designs where 3.3V, 5V, and 12V is needed to be converted from 24V or 48V bus architectures. They support a variety of applications in the datacom and industrial industries. Key Features and Benefits ER7.5 8-Pin SMD Platform Power Range: Up to 1.8 W Topology: Flyback Isolation Voltage: 1650 VDC Easy design in solution Small board space Low cost No optocoupler needed Applications: Isolated power design Sensor interfaces Isolated telecom converters Power over Ethernet Industrial Control Motor Control Switched Mode Power Supply

Pulse Electronics Power BU announces the release of the new PA4470.XXXNL High Frequency Wire Wound Transformers. Designed to deliver high reliability and performance, the PA4470.XXXNL is a power transformer in a continuous mode flyback circuit which provides both the regulation and the isolation required for datacom and industrial applications.

The transformers are ideally suited for low power isolated designs where 3.3V, 5V, and 12V is needed to be converted from 24V or 48V bus architectures. They support a variety of applications in the datacom and industrial industries.

Key Features and Benefits

  • ER7.5 8-Pin SMD Platform
  • Power Range: Up to 1.8 W
  • Topology: Flyback
  • Isolation Voltage: 1650 VDC
  • Easy design in solution
  • Small board space
  • Low cost
  • No optocoupler needed

Applications:

  • Isolated power design
  • Sensor interfaces
  • Isolated telecom converters
  • Power over Ethernet
  • Industrial Control
  • Motor Control
  • Switched Mode Power Supply
Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation Pulse Electronics Corporation
Product Category Transformers Transformers
Product Number PA4470.005NL PA4470.005NL
Product Name Switch Mode Transformer High Frequency Wire Wound Transformers
Other Transformer Types / Applications Switch Mode Transformers Flyback Transformer (FBT); High Frequency Transformer; Isolation
Standards RoHS RoHS; MSL - 1
Input Voltage 10 to 14 volts 10 to 14 volts
Output Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
HP5 Series Hexa-Path Magnetics - HPH5-0067 HPH5-0067LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details