Pulse Electronics Corporation Pulse Transformers - PE-5760NL PE-5760NL

Description
Manufacturer: Pulse Win Source Part Number: 930221-PE-5760NL Operating Temperature Range: 0°C ~ 70°C Package: Tube Mounting: Through Hole Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.31.2000 Other Part Number: 553-3903-5, PE-5760NL-ND
Request a Quote Datasheet
Description
Manufacturer: Pulse Win Source Part Number: 930221-PE-5760NL Operating Temperature Range: 0°C ~ 70°C Package: Tube Mounting: Through Hole Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.31.2000 Other Part Number: 553-3903-5, PE-5760NL-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - PE-5760NL - 930221-PE-5760NL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PE-5760NL
930221-PE-5760NL
Pulse Transformers - PE-5760NL 930221-PE-5760NL
Manufacturer: Pulse Win Source Part Number: 930221-PE-5760NL Operating Temperature Range: 0°C ~ 70°C Package: Tube Mounting: Through Hole Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.31.2000 Other Part Number: 553-3903-5, PE-5760NL-ND

Manufacturer: Pulse
Win Source Part Number: 930221-PE-5760NL
Operating Temperature Range: 0°C ~ 70°C
Package: Tube
Mounting: Through Hole
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8504.31.2000
Other Part Number: 553-3903-5, PE-5760NL-ND

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
PE-5760NL
Transformers - Pulse Transformers PE-5760NL
TRANSFORMER 1:1:1 500VRMS

TRANSFORMER 1:1:1 500VRMS

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers
Product Number 930221-PE-5760NL PE-5760NL
Product Name Pulse Transformers - PE-5760NL Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
CST4835 Series SMT Current Sense Transformers - CST4835-050E CST4835-050EC - Coilcraft, Inc.
Specs
Category Power
Other Transformer Types / Applications Current-Sense; Isolation
Standards RoHS; MIL-STD
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformers - A108167-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chip Transformer
View Details
3 suppliers