Pulse Electronics Corporation 1.50MH Pulse Transformer PE-65839NL

Description
XFRMR 1:1/1.26 1.50MH T/H Product overview: PE-65839NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.50MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1.50MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-65839NL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
XFRMR 1:1/1.26 1.50MH T/H Product overview: PE-65839NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.50MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1.50MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-65839NL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.50MH Pulse Transformer - 166-PE-65839NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.50MH Pulse Transformer
166-PE-65839NL
1.50MH Pulse Transformer 166-PE-65839NL
XFRMR 1:1/1.26 1.50MH T/H Product overview: PE-65839NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.50MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1.50MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-65839NL can be used for catalog matching and distributor lookup.

XFRMR 1:1/1.26 1.50MH T/H Product overview: PE-65839NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.50MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1.50MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-65839NL can be used for catalog matching and distributor lookup.

Supplier's Site
Pulse Transformers - PE-65839NL - 930230-PE-65839NL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PE-65839NL
930230-PE-65839NL
Pulse Transformers - PE-65839NL 930230-PE-65839NL
Manufacturer: Pulse Win Source Part Number: 930230-PE-65839NL Operating Temperature Range: 0°C ~ 70°C Package: Tube Mounting: Through Hole Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8504.31.2000

Manufacturer: Pulse
Win Source Part Number: 930230-PE-65839NL
Operating Temperature Range: 0°C ~ 70°C
Package: Tube
Mounting: Through Hole
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 35
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8504.31.2000

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
PE-65839NL
Transformers - Pulse Transformers PE-65839NL
XFRMR 1:1/1.26 1.50MH T/H

XFRMR 1:1/1.26 1.50MH T/H

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 166-PE-65839NL 930230-PE-65839NL PE-65839NL
Product Name 1.50MH Pulse Transformer Pulse Transformers - PE-65839NL Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details