Pulse Electronics Corporation Current Sense Magnetic PB0027NL

Description
PB002X SMT Current Sense Transformer Series, Up To 15A, 7.1mm Max Height
Request a Quote Datasheet
Description
PB002X SMT Current Sense Transformer Series, Up To 15A, 7.1mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Magnetic - PB0027NL - Pulse Electronics Corporation
San Diego, CA, USA
Current Sense Magnetic
PB0027NL
Current Sense Magnetic PB0027NL
PB002X SMT Current Sense Transformer Series, Up To 15A, 7.1mm Max Height

PB002X SMT Current Sense Transformer Series, Up To 15A, 7.1mm Max Height

Supplier's Site Datasheet
SMD 35A Current Sense Transformer - 163-PB0027NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 35A Current Sense Transformer
163-PB0027NL
SMD 35A Current Sense Transformer 163-PB0027NL
CURR SENSE XFMR 200:1 35A SMD Product overview: PB0027NL from Pulse Electronics is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD, 35A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-PB0027NL can be used for catalog matching and distributor lookup.

CURR SENSE XFMR 200:1 35A SMD Product overview: PB0027NL from Pulse Electronics is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD, 35A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-PB0027NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Transformers - 553-1545-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
553-1545-ND
Current Sense Transformers 553-1545-ND
35A 200:1 Current Sense Transformer 50kHz ~ 500kHz 0.42mOhm Primary, 2.9Ohm Secondary 22.4mH Surface Mount

35A 200:1 Current Sense Transformer 50kHz ~ 500kHz 0.42mOhm Primary, 2.9Ohm Secondary 22.4mH Surface Mount

Buy Now Datasheet
Transformers - Current Sense Transformers - 1232841-PB0027NL - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Current Sense Transformers
1232841-PB0027NL
Transformers - Current Sense Transformers 1232841-PB0027NL
Win Source Part Number: 1232841-PB0027NL Category: Transformers>Current Sense Transformers Series: PB002XNL Type: Invasive Termination Style: Gull Wing Package: Tray Inductance: 22.4 mH Height - Seated (Max): 0.394" (10.00mm) Standard Package: 70 Mounting: SMD (SMT) Frequency Range: 50kHz ~ 500kHz DC Resistance (DCR): 0.42mOhm Primary, 2.9Ohm Secondary Dimension: 0.591" L x 0.784" W (15.00mm x 19.91mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 35 A REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Pulse Electronics Power Other Names: PB0027NL,553-1545

Win Source Part Number: 1232841-PB0027NL
Category: Transformers>Current Sense Transformers
Series: PB002XNL
Type: Invasive
Termination Style: Gull Wing
Package: Tray
Inductance: 22.4 mH
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 70
Mounting: SMD (SMT)
Frequency Range: 50kHz ~ 500kHz
DC Resistance (DCR): 0.42mOhm Primary, 2.9Ohm Secondary
Dimension: 0.591" L x 0.784" W (15.00mm x 19.91mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 35 A
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Power
Other Names: PB0027NL,553-1545

Buy Now Datasheet
Futian, China
Transformers - Current Sense Transformers
PB0027NL
Transformers - Current Sense Transformers PB0027NL
CURR SENSE XFMR 200:1 35A SMD

CURR SENSE XFMR 200:1 35A SMD

Supplier's Site
Current Sense Transformers - PB0027NL - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
PB0027NL
Current Sense Transformers PB0027NL
CURR SENSE XFMR 200:1 35A SMD

CURR SENSE XFMR 200:1 35A SMD

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number PB0027NL 163-PB0027NL 553-1545-ND 1232841-PB0027NL PB0027NL PB0027NL
Product Name Current Sense Magnetic SMD 35A Current Sense Transformer Current Sense Transformers Transformers - Current Sense Transformers Transformers - Current Sense Transformers Current Sense Transformers
Category Signal Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5489-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Balun - 2312-RFXF0008H-TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details