Pulse Electronics Corporation Current Sense Magnetic PB0025NL

Description
PB002X SMT Current Sense Transformer Series, Up To 15A, 7.1mm Max Height
Request a Quote Datasheet
Description
PB002X SMT Current Sense Transformer Series, Up To 15A, 7.1mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Magnetic - PB0025NL - Pulse Electronics Corporation
San Diego, CA, USA
Current Sense Magnetic
PB0025NL
Current Sense Magnetic PB0025NL
PB002X SMT Current Sense Transformer Series, Up To 15A, 7.1mm Max Height

PB002X SMT Current Sense Transformer Series, Up To 15A, 7.1mm Max Height

Supplier's Site Datasheet
SMD 35A Current Sense Transformer - 163-PB0025NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 35A Current Sense Transformer
163-PB0025NL
SMD 35A Current Sense Transformer 163-PB0025NL
CURR SENSE XFMR 50:1 35A SMD Product overview: PB0025NL from Pulse Electronics is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD, 35A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-PB0025NL can be used for catalog matching and distributor lookup.

CURR SENSE XFMR 50:1 35A SMD Product overview: PB0025NL from Pulse Electronics is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD, 35A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-PB0025NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Transformers - 553-1687-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
553-1687-ND
Current Sense Transformers 553-1687-ND
35A 50:1 Current Sense Transformer 50kHz ~ 500kHz 0.42mOhm Primary, 700mOhm Secondary 1.4mH Surface Mount

35A 50:1 Current Sense Transformer 50kHz ~ 500kHz 0.42mOhm Primary, 700mOhm Secondary 1.4mH Surface Mount

Buy Now Datasheet
Current Sense Transformers - PB0025NL - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
PB0025NL
Current Sense Transformers PB0025NL
CURR SENSE XFMR 50:1 35A SMD

CURR SENSE XFMR 50:1 35A SMD

Supplier's Site Datasheet
Futian, China
Transformers - Current Sense Transformers
PB0025NL
Transformers - Current Sense Transformers PB0025NL
CURR SENSE XFMR 50:1 35A SMD

CURR SENSE XFMR 50:1 35A SMD

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number PB0025NL 163-PB0025NL 553-1687-ND PB0025NL PB0025NL
Product Name Current Sense Magnetic SMD 35A Current Sense Transformer Current Sense Transformers Current Sense Transformers Transformers - Current Sense Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5489-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Balun 5Mhz - 1.218Ghz (1: 1Ratio) - QPP0025 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details