Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 791639-PE-5156XNL
Packaging: Tube
Mounting Style: Through Hole
Inductance: 1.2mH
E.T.: 77V μS
Weight: 0.14 oz (3.99g)
Family Name: PE
Categories: Transformers
Dimension: 0.650" L x 0.443" W (16.51mm x 11.25mm)
Height - Seated (Maximum): 0.400" (10.16mm)
Introduction Date: June 16, 1999
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Audio Transformers / Signal Transformers THT General Purpose 1200uH 1.1Ohms
PULSE TRANSFORMER, GENERAL PURPOSE APPLICATION(S), 1:1, 4 PIN THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER 1:1 700VRMS
| Win Source Electronics | VAST STOCK CO., LIMITED | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transformers | Transformers | Power Transformers | Transformers |
| Product Number | 791639-PE-5156XNL | PE-5156XNL | 173972622 | PE-5156XNL |
| Product Name | Pulse Transformers - PE-5156XNL | Audio Transformers / Signal Transformers | Transformer/Yoke PC Board Mount | Transformers - Pulse Transformers |
| Category | Signal | Signal |