Pulse Electronics Corporation Switching Converter, SMPS Transformers PA5099.006NLT

Description
Flyback Converters For For DC/DC Converters SMPS Transformer 2250VDC Isolation 200kHz Surface Mount
Request a Quote Datasheet
Description
Flyback Converters For For DC/DC Converters SMPS Transformer 2250VDC Isolation 200kHz Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Converter, SMPS Transformers - 553-PA5099.006NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Switching Converter, SMPS Transformers
553-PA5099.006NLTCT-ND
Switching Converter, SMPS Transformers 553-PA5099.006NLTCT-ND
Flyback Converters For For DC/DC Converters SMPS Transformer 2250VDC Isolation 200kHz Surface Mount

Flyback Converters For For DC/DC Converters SMPS Transformer 2250VDC Isolation 200kHz Surface Mount

Buy Now Datasheet
Switching Converter, SMPS Transformers - 553-PA5099.006NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Switching Converter, SMPS Transformers
553-PA5099.006NLTTR-ND
Switching Converter, SMPS Transformers 553-PA5099.006NLTTR-ND
Flyback Converters For For DC/DC Converters SMPS Transformer 2250VDC Isolation 200kHz Surface Mount

Flyback Converters For For DC/DC Converters SMPS Transformer 2250VDC Isolation 200kHz Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transformers
Product Number 553-PA5099.006NLTCT-ND
Product Name Switching Converter, SMPS Transformers
Category Signal
Other Transformer Types / Applications Switch Mode Transformers
Mounting Chip Transformer
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
SWB Wideband RF Transformers - SWB1015-PC SWB1015-PCL - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications Isolation; RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 3-1611471-4 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 30 VA
View Details