Pulse Electronics Corporation Pulse Transformer PE-65351NLS

Description
TRANSFORMER Product overview: PE-65351NLS from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-65351NLS can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRANSFORMER Product overview: PE-65351NLS from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-65351NLS can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformer - 166-PE-65351NLS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-PE-65351NLS
Pulse Transformer 166-PE-65351NLS
TRANSFORMER Product overview: PE-65351NLS from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-65351NLS can be used for catalog matching and distributor lookup.

TRANSFORMER Product overview: PE-65351NLS from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-65351NLS can be used for catalog matching and distributor lookup.

Supplier's Site
Pulse Transformers - PE-65351NLS - 809050-PE-65351NLS - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PE-65351NLS
809050-PE-65351NLS
Pulse Transformers - PE-65351NLS 809050-PE-65351NLS
Manufacturer: Pulse Electronics Network Win Source Part Number: 809050-PE-65351NLS Mounting Style: Through Hole Transformer Type: T1/E1 (Single) Inductance: 1.2mH Part Status: Obsolete (End Of Life) Dimension: 0.350" L x 0.500" W (8.89mm x 12.70mm) Height - Seated (Maximum): 0.250" (6.35mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 809050-PE-65351NLS
Mounting Style: Through Hole
Transformer Type: T1/E1 (Single)
Inductance: 1.2mH
Part Status: Obsolete (End Of Life)
Dimension: 0.350" L x 0.500" W (8.89mm x 12.70mm)
Height - Seated (Maximum): 0.250" (6.35mm)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transformers Transformers
Product Number 166-PE-65351NLS 809050-PE-65351NLS
Product Name Pulse Transformer Pulse Transformers - PE-65351NLS
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
FL Series CCFL Transformers - FL2015-2L FL2015-2LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 1-1672326-4 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 20 VA
View Details