Pulse Electronics Corporation Transformers - Current Sense Transformers PB0026NLT

Description
Manufacturer: Pulse Electronics Win Source Part Number: 1331039-PB0026NLT Category: Transformers>Current Sense Transformers Packaging: Reel - TR Type: Invasive Termination Style: Gull Wing Size / Dimension: 0.591" L x 0.784" W (15.00mm x 19.91mm) Inductance: 5.6 mH Height - Seated (Max): 0.394" (10.00mm) Standard Package: 200 Mounting: Surface Mount Frequency Range: 50kHz ~ 500kHz DC Resistance (DCR): 0.42mOhm Primary, 1.4Ohm Secondary ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) Current Rating (Amps): 35 A REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 553-2081-1,553-2081- 2,PB0026NLT-ND,553-2 081-6 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Win Source Part Number: 1331039-PB0026NLT Category: Transformers>Current Sense Transformers Packaging: Reel - TR Type: Invasive Termination Style: Gull Wing Size / Dimension: 0.591" L x 0.784" W (15.00mm x 19.91mm) Inductance: 5.6 mH Height - Seated (Max): 0.394" (10.00mm) Standard Package: 200 Mounting: Surface Mount Frequency Range: 50kHz ~ 500kHz DC Resistance (DCR): 0.42mOhm Primary, 1.4Ohm Secondary ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) Current Rating (Amps): 35 A REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 553-2081-1,553-2081- 2,PB0026NLT-ND,553-2 081-6 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Current Sense Transformers - 1331039-PB0026NLT - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Current Sense Transformers
1331039-PB0026NLT
Transformers - Current Sense Transformers 1331039-PB0026NLT
Manufacturer: Pulse Electronics Win Source Part Number: 1331039-PB0026NLT Category: Transformers>Current Sense Transformers Packaging: Reel - TR Type: Invasive Termination Style: Gull Wing Size / Dimension: 0.591" L x 0.784" W (15.00mm x 19.91mm) Inductance: 5.6 mH Height - Seated (Max): 0.394" (10.00mm) Standard Package: 200 Mounting: Surface Mount Frequency Range: 50kHz ~ 500kHz DC Resistance (DCR): 0.42mOhm Primary, 1.4Ohm Secondary ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) Current Rating (Amps): 35 A REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 553-2081-1,553-2081- 2,PB0026NLT-ND,553-2 081-6 RoHS Status: RoHS Compliant

Manufacturer: Pulse Electronics
Win Source Part Number: 1331039-PB0026NLT
Category: Transformers>Current Sense Transformers
Packaging: Reel - TR
Type: Invasive
Termination Style: Gull Wing
Size / Dimension: 0.591" L x 0.784" W (15.00mm x 19.91mm)
Inductance: 5.6 mH
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 200
Mounting: Surface Mount
Frequency Range: 50kHz ~ 500kHz
DC Resistance (DCR): 0.42mOhm Primary, 1.4Ohm Secondary
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
Current Rating (Amps): 35 A
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: 553-2081-1,553-2081-2,PB0026NLT-ND,553-2081-6
RoHS Status: RoHS Compliant

Buy Now Datasheet
SMD 35A Current Sense Transformer - 163-PB0026NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 35A Current Sense Transformer
163-PB0026NLT
SMD 35A Current Sense Transformer 163-PB0026NLT
CURR SENSE XFMR 100:1 35A SMD Product overview: PB0026NLT from Pulse Electronics is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD, 35A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-PB0026NLT can be used for catalog matching and distributor lookup.

CURR SENSE XFMR 100:1 35A SMD Product overview: PB0026NLT from Pulse Electronics is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD, 35A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-PB0026NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Transformers - 553-2081-6-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
553-2081-6-ND
Current Sense Transformers 553-2081-6-ND
35A 100:1 Current Sense Transformer 50kHz ~ 500kHz 0.42mOhm Primary, 1.4Ohm Secondary 5.6mH Surface Mount

35A 100:1 Current Sense Transformer 50kHz ~ 500kHz 0.42mOhm Primary, 1.4Ohm Secondary 5.6mH Surface Mount

Buy Now Datasheet
Current Sense Transformers - 553-2081-1-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
553-2081-1-ND
Current Sense Transformers 553-2081-1-ND
35A 100:1 Current Sense Transformer 50kHz ~ 500kHz 0.42mOhm Primary, 1.4Ohm Secondary 5.6mH Surface Mount

35A 100:1 Current Sense Transformer 50kHz ~ 500kHz 0.42mOhm Primary, 1.4Ohm Secondary 5.6mH Surface Mount

Buy Now Datasheet
Current Sense Transformers - 553-2081-2-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
553-2081-2-ND
Current Sense Transformers 553-2081-2-ND
35A 100:1 Current Sense Transformer 50kHz ~ 500kHz 0.42mOhm Primary, 1.4Ohm Secondary 5.6mH Surface Mount

35A 100:1 Current Sense Transformer 50kHz ~ 500kHz 0.42mOhm Primary, 1.4Ohm Secondary 5.6mH Surface Mount

Buy Now Datasheet
Current Sense Transformers - PB0026NLT - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
PB0026NLT
Current Sense Transformers PB0026NLT
CURR SENSE XFMR 100:1 35A SMD

CURR SENSE XFMR 100:1 35A SMD

Supplier's Site Datasheet
Futian, China
Transformers - Current Sense Transformers
PB0026NLT
Transformers - Current Sense Transformers PB0026NLT
CURR SENSE XFMR 100:1 35A SMD

CURR SENSE XFMR 100:1 35A SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 1331039-PB0026NLT 163-PB0026NLT 553-2081-6-ND PB0026NLT PB0026NLT
Product Name Transformers - Current Sense Transformers SMD 35A Current Sense Transformer Current Sense Transformers Current Sense Transformers Transformers - Current Sense Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformers - A117126-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting PCB/SMD
View Details
2 suppliers