Pulse Transformer Surface Mount
Pulse Transformer Surface Mount
Pulse Transformer Surface Mount
XFMR PUSH-PULL SIDE CAR 2:7 SMT
XFMR PUSH-PULL SIDE CAR 2:7 SMT
ISOLATION TRANSFORMER, AEC-Q200, 2:7; PCB Transformer Type:Safety Isolating; Secondary Voltages:-; Power Rating:-; Frequency Range:-; Winding Type:Dual Primary, Dual Secondary; Current Rating:-; Isolation Voltage:4kV RoHS Compliant: Yes
ISOLATION TRANSFORMER, AEC-Q200, 2:7; PCB Transformer Type:Safety Isolating; Secondary Voltages:-; Power Rating:-; Frequency Range:-; Winding Type:Dual Primary, Dual Secondary; Current Rating:-; Isolation Voltage:4kV RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers |
| Product Number | 553-3660-1-ND | PH9385.027NLT | PH9385.027NLT | 67AC7337 |
| Product Name | Pulse Transformers | Transformers - Pulse Transformers | Pulse Transformers | Isolation Transformer, Aec-Q200, 2 Pulse Electronics |
| Category | Signal | Signal | Signal |