Pulse Electronics Corporation Transformers - Specialty Transformers PH9085.083NLT

Description
Win Source Part Number: 1024866-PH9085.083NL T Category: Transformers>Special ty Transformers Package: Tape & Reel (TR) For Use With/Related Products: MAX253 Inductance: 1.16 mH Height - Seated (Max): 0.200" (5.08mm) Standard Package: 700 Mounting: SMD (SMT) Dimension: 0.319" L x 0.280" W (8.10mm x 7.10mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Pulse Electronics Power
Request a Quote Datasheet
Description
Win Source Part Number: 1024866-PH9085.083NL T Category: Transformers>Special ty Transformers Package: Tape & Reel (TR) For Use With/Related Products: MAX253 Inductance: 1.16 mH Height - Seated (Max): 0.200" (5.08mm) Standard Package: 700 Mounting: SMD (SMT) Dimension: 0.319" L x 0.280" W (8.10mm x 7.10mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Pulse Electronics Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Specialty Transformers - 1024866-PH9085.083NLT - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Specialty Transformers
1024866-PH9085.083NLT
Transformers - Specialty Transformers 1024866-PH9085.083NLT
Win Source Part Number: 1024866-PH9085.083NL T Category: Transformers>Special ty Transformers Package: Tape & Reel (TR) For Use With/Related Products: MAX253 Inductance: 1.16 mH Height - Seated (Max): 0.200" (5.08mm) Standard Package: 700 Mounting: SMD (SMT) Dimension: 0.319" L x 0.280" W (8.10mm x 7.10mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Pulse Electronics Power

Win Source Part Number: 1024866-PH9085.083NLT
Category: Transformers>Specialty Transformers
Package: Tape & Reel (TR)
For Use With/Related Products: MAX253
Inductance: 1.16 mH
Height - Seated (Max): 0.200" (5.08mm)
Standard Package: 700
Mounting: SMD (SMT)
Dimension: 0.319" L x 0.280" W (8.10mm x 7.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Power

Buy Now Datasheet
Specialty Transformers - PH9085.083NLT-ND - DigiKey
Thief River Falls, MN, United States
Specialty Transformers
PH9085.083NLT-ND
Specialty Transformers PH9085.083NLT-ND
TRANSFORMER 1.16MH MAX253 SMD

TRANSFORMER 1.16MH MAX253 SMD

Buy Now Datasheet
Shenzhen, China
Transformers - Specialty Transformers
PH9085.083NLT
Transformers - Specialty Transformers PH9085.083NLT
IND PWR 3.0X3.0X1.2 4.7UH SMT

IND PWR 3.0X3.0X1.2 4.7UH SMT

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers
Product Number 1024866-PH9085.083NLT PH9085.083NLT-ND PH9085.083NLT
Product Name Transformers - Specialty Transformers Specialty Transformers Transformers - Specialty Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
CST1211 Series SMT Current Sense Transformers - CST1211-125L CST1211-125LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Current-Sense; Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformers - A108165-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chip Transformer
View Details